Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M240ZT100A5N 5M240ZT100A5N

Description
Manufacturer: Intel Win Source Part Number: 810173-5M240ZT100A5N Packaging: Tray Mounting Style: SMD Number of I/O: 79 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 1.71V ~ 1.89V Number of Logic Elements/Blocks: 240 Number of Macrocells: 192 Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 100-TQFP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Part Number Series: 5M240Z
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 810173-5M240ZT100A5N Packaging: Tray Mounting Style: SMD Number of I/O: 79 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 1.71V ~ 1.89V Number of Logic Elements/Blocks: 240 Number of Macrocells: 192 Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 100-TQFP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Part Number Series: 5M240Z
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M240ZT100A5N - 810173-5M240ZT100A5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M240ZT100A5N
810173-5M240ZT100A5N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M240ZT100A5N 810173-5M240ZT100A5N
Manufacturer: Intel Win Source Part Number: 810173-5M240ZT100A5N Packaging: Tray Mounting Style: SMD Number of I/O: 79 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 1.71V ~ 1.89V Number of Logic Elements/Blocks: 240 Number of Macrocells: 192 Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 100-TQFP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Part Number Series: 5M240Z

Manufacturer: Intel
Win Source Part Number: 810173-5M240ZT100A5N
Packaging: Tray
Mounting Style: SMD
Number of I/O: 79
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 1.71V ~ 1.89V
Number of Logic Elements/Blocks: 240
Number of Macrocells: 192
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 100-TQFP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Part Number Series: 5M240Z

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-3576-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-3576-ND
CPLDs (Complex Programmable Logic Devices) 544-3576-ND
IC CPLD 192MC 7.5NS 100TQFP

IC CPLD 192MC 7.5NS 100TQFP

Buy Now Datasheet
Automotive 118.3MHz 1.8V CPLD Programmable Logic Device - 695-5M240ZT100A5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 118.3MHz 1.8V CPLD Programmable Logic Device
695-5M240ZT100A5N
Automotive 118.3MHz 1.8V CPLD Programmable Logic Device 695-5M240ZT100A5N
CPLD MAX® V Family 192 Macro Cells 118.3MHz 1.8V Automotive 100-Pin TQFP Tray Product overview: 5M240ZT100A5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 118.3MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 118.3MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M240ZT100A5N can be used for catalog matching and distributor lookup.

CPLD MAX® V Family 192 Macro Cells 118.3MHz 1.8V Automotive 100-Pin TQFP Tray Product overview: 5M240ZT100A5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 118.3MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 118.3MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M240ZT100A5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 5M240ZT100A5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
5M240ZT100A5N
CPLDs (Complex Programmable Logic Devices) 5M240ZT100A5N
IC CPLD 192MC 7.5NS 100TQFP

IC CPLD 192MC 7.5NS 100TQFP

Buy Now
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M240ZT100A5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
5M240ZT100A5N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 5M240ZT100A5N
IC CPLD 192MC 7.5NS 100TQFP

IC CPLD 192MC 7.5NS 100TQFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - 5M240ZT100A5N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
5M240ZT100A5N
Embedded - CPLDs (Complex Programmable Logic Devices) 5M240ZT100A5N
IC CPLD 192MC 7.5NS 100TQFP

IC CPLD 192MC 7.5NS 100TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
5M240ZT100A5N
CPLD - Complex Programmable Logic Devices 5M240ZT100A5N
CPLD - Complex Programmable Logic Devices CPLD - MAX V 192 Macro 79 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX V 192 Macro 79 IOs

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 5M240ZT100A5N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
5M240ZT100A5N
CPLDs (Complex Programmable Logic Devices) 5M240ZT100A5N
IC CPLD 192MC 7.5NS 100TQFP

IC CPLD 192MC 7.5NS 100TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 810173-5M240ZT100A5N 544-3576-ND 695-5M240ZT100A5N 5M240ZT100A5N 5M240ZT100A5N 5M240ZT100A5N 5M240ZT100A5N 5M240ZT100A5N
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M240ZT100A5N CPLDs (Complex Programmable Logic Devices) Automotive 118.3MHz 1.8V CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices CPLDs (Complex Programmable Logic Devices)
Macrocells 192 192 192 192
Logic Cells / Logic Blocks 240 240
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Supply Voltage Other; 1.71V ~ 1.89V Other; 1.8 V
Features In-system Programmability
Unlock Full Specs
to access all available technical data