IC CPLD 192MC 7.5NS 100MBGA
Manufacturer: Altera
Win Source Part Number: 197868-5M240ZM100C4N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 79
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 1.71 V to 1.89 V
Number of Logic Elements/Blocks: 240
Number of Macrocells: 192
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 100-MBGA (6x6)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
CPLD MAX® V Family 192 Macro Cells 184.1MHz 1.8V 100-Pin Micro FBGA Tray Product overview: 5M240ZM100C4N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 184.1MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 184.1MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M240ZM100C4N can be used for catalog matching and distributor lookup.
IC CPLD 192MC 7.5NS 100MBGA
IC CPLD 192MC 7.5NS 100MBGA
IC CPLD 192MC 7.5NS 100MBGA
IC CPLD 192MC 7.5NS 100MBGA
CPLD - Complex Programmable Logic Devices CPLD - MAX V 192 Macro 79 IOs
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 5M240ZM100C4N-ND | 197868-5M240ZM100C4N | 695-5M240ZM100C4N | 5M240ZM100C4N | 5M240ZM100C4N | 5M240ZM100C4N | 5M240ZM100C4N | 5M240ZM100C4N |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M240ZM100C4N | 184.1MHz 1.8V CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Features | In-system Programmability | |||||||
| Package Type | Other; 100-TFBGA | Other; 100-MBGA (6x6) | Other; Tray | Other; 100-TFBGA | Other; 100-TFBGA | |||
| Pins | 100 | 100 | ||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Macrocells | 192 | 192 | 192 | 192 |