CPLD - Complex Programmable Logic Devices Product overview: EPM570GF100I5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM570GF100I5N can be used for catalog matching and distributor lookup.
IC CPLD 440MC 5.4NS 100FBGA
Manufacturer: Altera
Win Source Part Number: 085317-EPM570GF100I5
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 76
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 5.4ns
Voltage Supply - Internal: 1.71 V to 1.89 V
Number of Logic Elements/Blocks: 570
Number of Macrocells: 440
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 100-FBGA (11x11)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 176
IC CPLD 440MC 5.4NS 100FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 440MC 5.4NS 100FBGA
IC CPLD 440MC 5.4NS 100FBGA
CPLD - Complex Programmable Logic Devices CPLD - MAX II 440 Macro 76 IOs
IC CPLD 440MC 5.4NS 100FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM570GF100I5N | 544-3210-ND | 085317-EPM570GF100I5N | EPM570GF100I5N | EPM570GF100I5N | EPM570GF100I5N | EPM570GF100I5N | EPM570GF100I5N | EPM570GF100I5N |
| Product Name | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570GF100I5N | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 440 Macro Cells 201.1MHz 0.18um Technology 1.8V 100-Pin TFBGA | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 440 | 440 | 440 | 440 | |||||
| Package Type | Other; Tray | Other; 100-LBGA | Other; 100-FBGA (11x11) | Other; TFBGA | Other; 100-LBGA | Other; 100-LBGA | |||
| Internal Frequency | 304 MHz | ||||||||
| User I/Os | 76 pins | 76 pins | 76 pins | ||||||
| Propagation Delay | 5.4 ns | 5.4 ns | 5.4 ns |