Intel Corporation CPLDs (Complex Programmable Logic Devices) EPM2210F256C5N

Description
IC CPLD 1700MC 7NS 256FBGA
Request a Quote Datasheet
Description
IC CPLD 1700MC 7NS 256FBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 544-1354-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-1354-ND
CPLDs (Complex Programmable Logic Devices) 544-1354-ND
IC CPLD 1700MC 7NS 256FBGA

IC CPLD 1700MC 7NS 256FBGA

Buy Now Datasheet
201.1MHz 2.5V 3.3V CPLD Programmable Logic Device - 695-EPM2210F256C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
201.1MHz 2.5V 3.3V CPLD Programmable Logic Device
695-EPM2210F256C5N
201.1MHz 2.5V 3.3V CPLD Programmable Logic Device 695-EPM2210F256C5N
CPLD MAX® II Family 1700 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA Tray Product overview: EPM2210F256C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 201.1MHz, 2.5V, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 201.1MHz, 2.5V, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM2210F256C5N can be used for catalog matching and distributor lookup.

CPLD MAX® II Family 1700 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA Tray Product overview: EPM2210F256C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 201.1MHz, 2.5V, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 201.1MHz, 2.5V, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM2210F256C5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM2210F256C5N - 066432-EPM2210F256C5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM2210F256C5N
066432-EPM2210F256C5N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM2210F256C5N 066432-EPM2210F256C5N
Manufacturer: Altera Win Source Part Number: 066432-EPM2210F256C5 N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 204 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.0ns Voltage Supply - Internal: 2.5V, 3.3V Number of Logic Elements/Blocks: 2210 Number of Macrocells: 1700 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): EPM2210F256I5N; EPM2210F256I5ES; EPM2210F256I5; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Altera
Win Source Part Number: 066432-EPM2210F256C5N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 204
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.0ns
Voltage Supply - Internal: 2.5V, 3.3V
Number of Logic Elements/Blocks: 2210
Number of Macrocells: 1700
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): EPM2210F256I5N; EPM2210F256I5ES; EPM2210F256I5;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM2210F256C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM2210F256C5N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM2210F256C5N
IC CPLD 1700MC 7NS 256FBGA

IC CPLD 1700MC 7NS 256FBGA

Supplier's Site Datasheet
ALTERA EPM2210F256C5NCPLD, MAX II, 2210 ELEMENTS, 256FBGA - 386-EPM2210F256C5N - Utmel Electronic Limited
Hong Kong, China
ALTERA EPM2210F256C5NCPLD, MAX II, 2210 ELEMENTS, 256FBGA
386-EPM2210F256C5N
ALTERA EPM2210F256C5NCPLD, MAX II, 2210 ELEMENTS, 256FBGA 386-EPM2210F256C5N
ALTERA EPM2210F256C5NCPLD, MAX II, 2210 ELEMENTS, 256FBGA

ALTERA EPM2210F256C5NCPLD, MAX II, 2210 ELEMENTS, 256FBGA

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM2210F256C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM2210F256C5N
CPLDs (Complex Programmable Logic Devices) EPM2210F256C5N
IC CPLD 1700MC 7NS 256FBGA

IC CPLD 1700MC 7NS 256FBGA

Buy Now Datasheet
Cpld, Max Ii, 2210 Elements, 256Fbga; Cpld Type Altera - 03P4300 - Newark, An Avnet Company
Chicago, IL, United States
Cpld, Max Ii, 2210 Elements, 256Fbga; Cpld Type Altera
03P4300
Cpld, Max Ii, 2210 Elements, 256Fbga; Cpld Type Altera 03P4300
CPLD, MAX II, 2210 ELEMENTS, 256FBGA; CPLD Type:FLASH; No. of Macrocells:1700; No. of I/O s:204I/O s; Logic Case Style:BGA; No. of Pins:256Pins; Frequency:304MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Propagation RoHS Compliant: Yes

CPLD, MAX II, 2210 ELEMENTS, 256FBGA; CPLD Type:FLASH; No. of Macrocells:1700; No. of I/O s:204I/O s; Logic Case Style:BGA; No. of Pins:256Pins; Frequency:304MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Propagation RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM2210F256C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM2210F256C5N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM2210F256C5N
IC CPLD 1700MC 7NS 256FBGA

IC CPLD 1700MC 7NS 256FBGA

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM2210F256C5N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM2210F256C5N
CPLDs (Complex Programmable Logic Devices) EPM2210F256C5N
IC CPLD 1700MC 7NS 256FBGA

IC CPLD 1700MC 7NS 256FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM2210F256C5N
CPLD - Complex Programmable Logic Devices EPM2210F256C5N
CPLD - Complex Programmable Logic Devices CPLD - MAX II 1700 Macro 204 IO

CPLD - Complex Programmable Logic Devices CPLD - MAX II 1700 Macro 204 IO

Buy Now Datasheet
CPLD 1700 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA - EPM2210F256C5N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 1700 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA
EPM2210F256C5N
CPLD 1700 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA EPM2210F256C5N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 544-1354-ND 695-EPM2210F256C5N 066432-EPM2210F256C5N EPM2210F256C5N 386-EPM2210F256C5N EPM2210F256C5N 03P4300 EPM2210F256C5N EPM2210F256C5N EPM2210F256C5N EPM2210F256C5N
Product Name CPLDs (Complex Programmable Logic Devices) 201.1MHz 2.5V 3.3V CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM2210F256C5N Embedded - CPLDs (Complex Programmable Logic Devices) ALTERA EPM2210F256C5NCPLD, MAX II, 2210 ELEMENTS, 256FBGA CPLDs (Complex Programmable Logic Devices) Cpld, Max Ii, 2210 Elements, 256Fbga; Cpld Type Altera Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices CPLD 1700 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA
Features In-system Programmability
Package Type Other; 256-BGA Other; Tray Other; 256-FBGA (17x17) Other; 256-BGA Other; 256-BGA Other; BGA Other; 256-BGA Other; FBGA
Pins 256 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 204 C (399 F) 0 to 85 C (32 to 185 F)
Supply Voltage 2.5V; 3.3V Other; 2.5 V, 3.3 V Other; 2.5V, 3.3V Other; 2.5V 3V; Other; 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

CPLDs (Complex Programmable Logic Devices) - ATF750C-15NM/883-ND - DigiKey
Specs
Package Type Other; 28-CLCC
Pins 28
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
CPLDs (Complex Programmable Logic Devices) - ATF750LVC-15JC-ND - DigiKey
Specs
Package Type Other; 28-LCC (J-Lead)
Pins 28
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers