Intel Corporation CPLDs (Complex Programmable Logic Devices) EPM240T100C5N

Description
IC CPLD 192MC 4.7NS 100TQFP
Request a Quote Datasheet
Description
IC CPLD 192MC 4.7NS 100TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 544-1964-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-1964-ND
CPLDs (Complex Programmable Logic Devices) 544-1964-ND
IC CPLD 192MC 4.7NS 100TQFP

IC CPLD 192MC 4.7NS 100TQFP

Buy Now Datasheet
CPLD Programmable Logic Device - 695-EPM240T100C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-EPM240T100C5N
CPLD Programmable Logic Device 695-EPM240T100C5N
CPLD - Complex Programmable Logic Devices Product overview: EPM240T100C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM240T100C5N can be used for catalog matching and distributor lookup.

CPLD - Complex Programmable Logic Devices Product overview: EPM240T100C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM240T100C5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM240T100C5N - 015569-EPM240T100C5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM240T100C5N
015569-EPM240T100C5N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM240T100C5N 015569-EPM240T100C5N
Manufacturer: Altera Win Source Part Number: 015569-EPM240T100C5N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 80 Programmable Type: In System Programmable Delay Time tpd(1) Max: 4.7ns Voltage Supply - Internal: 2.5V, 3.3V Number of Logic Elements/Blocks: 240 Number of Macrocells: 192 Family Name: EPM240 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): EPM240T100C5NES; M4A3-192/48-55VC; M4A3-192/48-5VNC; M4A3-192/48-65VNC; Introduction Date: December 21, 2004 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Quantity per package: 90

Manufacturer: Altera
Win Source Part Number: 015569-EPM240T100C5N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 80
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 4.7ns
Voltage Supply - Internal: 2.5V, 3.3V
Number of Logic Elements/Blocks: 240
Number of Macrocells: 192
Family Name: EPM240
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): EPM240T100C5NES; M4A3-192/48-55VC; M4A3-192/48-5VNC; M4A3-192/48-65VNC;
Introduction Date: December 21, 2004
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Quantity per package: 90

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM240T100C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM240T100C5N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM240T100C5N
IC CPLD 192MC 4.7NS 100TQFP

IC CPLD 192MC 4.7NS 100TQFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM240T100C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM240T100C5N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM240T100C5N
IC CPLD 192MC 4.7NS 100TQFP

IC CPLD 192MC 4.7NS 100TQFP

Supplier's Site Datasheet
CPLD 192 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 100-Pin TQFP - EPM240T100C5N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 192 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 100-Pin TQFP
EPM240T100C5N
CPLD 192 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 100-Pin TQFP EPM240T100C5N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM240T100C5N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM240T100C5N
CPLDs (Complex Programmable Logic Devices) EPM240T100C5N
IC CPLD 192MC 4.7NS 100TQFP

IC CPLD 192MC 4.7NS 100TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM240T100C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM240T100C5N
CPLDs (Complex Programmable Logic Devices) EPM240T100C5N
IC CPLD 192MC 4.7NS 100TQFP

IC CPLD 192MC 4.7NS 100TQFP

Buy Now Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM240T100C5N
CPLD - Complex Programmable Logic Devices EPM240T100C5N
CPLD - Complex Programmable Logic Devices CPLD - MAX II 192 Macro 80 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX II 192 Macro 80 IOs

Buy Now Datasheet
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs)
EPM240T100C5N
Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs) EPM240T100C5N
240 其它PLD TQFP-100(14x14) Programmable Logic Device (CPLDs/FPGAs) ROHS

240 其它PLD TQFP-100(14x14) Programmable Logic Device (CPLDs/FPGAs) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1964-ND 695-EPM240T100C5N 015569-EPM240T100C5N EPM240T100C5N EPM240T100C5N EPM240T100C5N EPM240T100C5N EPM240T100C5N EPM240T100C5N EPM240T100C5N
Product Name CPLDs (Complex Programmable Logic Devices) CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM240T100C5N Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 192 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 100-Pin TQFP CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs)
Features In-system Programmability
Package Type TQFP; Other; 100-TQFP Other; Tray QFP; TQFP; Other; 100-TQFP (14x14) QFP; TQFP TQFP; Other; TQFP QFP; Other; 100-TQFP QFP; TQFP; Other; 100-TQFP QFP; TQFP
Pins 100
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage 2.5V; 3.3V Other; 2.5 V, 3.3 V Other; 2.5V, 3.3V Other; 2.5V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-3V - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details