Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570T100C3 EPM570T100C3

Description
Manufacturer: Intel Win Source Part Number: 870629-EPM570T100C3 Series: MAX® II Operating Temperature Range: 0°C ~ 85°C (TJ) Package: Tray Package: 100-TQFP Mounting: Surface Mount Number of I/O: 76 Family Name: EPM570 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -544-1297, 544-1297, EPM570T100C3-ND, 972870
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 870629-EPM570T100C3 Series: MAX® II Operating Temperature Range: 0°C ~ 85°C (TJ) Package: Tray Package: 100-TQFP Mounting: Surface Mount Number of I/O: 76 Family Name: EPM570 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -544-1297, 544-1297, EPM570T100C3-ND, 972870
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570T100C3 - 870629-EPM570T100C3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570T100C3
870629-EPM570T100C3
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570T100C3 870629-EPM570T100C3
Manufacturer: Intel Win Source Part Number: 870629-EPM570T100C3 Series: MAX® II Operating Temperature Range: 0°C ~ 85°C (TJ) Package: Tray Package: 100-TQFP Mounting: Surface Mount Number of I/O: 76 Family Name: EPM570 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -544-1297, 544-1297, EPM570T100C3-ND, 972870

Manufacturer: Intel
Win Source Part Number: 870629-EPM570T100C3
Series: MAX® II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: Tray
Package: 100-TQFP
Mounting: Surface Mount
Number of I/O: 76
Family Name: EPM570
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -544-1297, 544-1297, EPM570T100C3-ND, 972870

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-1297-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-1297-ND
CPLDs (Complex Programmable Logic Devices) 544-1297-ND
IC CPLD 440MC 5.4NS 100TQFP

IC CPLD 440MC 5.4NS 100TQFP

Buy Now Datasheet
CPLD Programmable Logic Device - 695-EPM570T100C3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-EPM570T100C3
CPLD Programmable Logic Device 695-EPM570T100C3
CPLD - Complex Programmable Logic Devices Product overview: EPM570T100C3 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM570T100C3 can be used for catalog matching and distributor lookup.

CPLD - Complex Programmable Logic Devices Product overview: EPM570T100C3 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM570T100C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM570T100C3
CPLD - Complex Programmable Logic Devices EPM570T100C3
CPLD - Complex Programmable Logic Devices CPLD - MAX II 440 Macro 76 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX II 440 Macro 76 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570T100C3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM570T100C3
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM570T100C3
FLASH PLD, 5.4NS, 440-CELL PQFP1

FLASH PLD, 5.4NS, 440-CELL PQFP1

Supplier's Site
CPLD 440 Macro Cells 304MHz 0.18um Technology 2.5V/3.3V 100-Pin TQFP - EPM570T100C3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 440 Macro Cells 304MHz 0.18um Technology 2.5V/3.3V 100-Pin TQFP
EPM570T100C3
CPLD 440 Macro Cells 304MHz 0.18um Technology 2.5V/3.3V 100-Pin TQFP EPM570T100C3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
CPLD MAX II Family 440 Macro Cells 304MHz 0.18um Technology 2.5V/3.3V 100-Pin TQFP - 386-EPM570T100C3 - Utmel Electronic Limited
Hong Kong, China
CPLD MAX II Family 440 Macro Cells 304MHz 0.18um Technology 2.5V/3.3V 100-Pin TQFP
386-EPM570T100C3
CPLD MAX II Family 440 Macro Cells 304MHz 0.18um Technology 2.5V/3.3V 100-Pin TQFP 386-EPM570T100C3
CPLD MAX II Family 440 Macro Cells 304MHz 0.18um Technology 2.5V/3.3V 100-Pin TQFP

CPLD MAX II Family 440 Macro Cells 304MHz 0.18um Technology 2.5V/3.3V 100-Pin TQFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570T100C3 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM570T100C3
Embedded - CPLDs (Complex Programmable Logic Devices) EPM570T100C3
IC CPLD 440MC 5.4NS 100TQFP

IC CPLD 440MC 5.4NS 100TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM570T100C3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM570T100C3
CPLDs (Complex Programmable Logic Devices) EPM570T100C3
IC CPLD 440MC 5.4NS 100TQFP

IC CPLD 440MC 5.4NS 100TQFP

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM570T100C3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM570T100C3
CPLDs (Complex Programmable Logic Devices) EPM570T100C3
IC CPLD 440MC 5.4NS 100TQFP

IC CPLD 440MC 5.4NS 100TQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 870629-EPM570T100C3 544-1297-ND 695-EPM570T100C3 EPM570T100C3 EPM570T100C3 EPM570T100C3 386-EPM570T100C3 EPM570T100C3 EPM570T100C3
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570T100C3 CPLDs (Complex Programmable Logic Devices) CPLD Programmable Logic Device CPLD - Complex Programmable Logic Devices Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 440 Macro Cells 304MHz 0.18um Technology 2.5V/3.3V 100-Pin TQFP CPLD MAX II Family 440 Macro Cells 304MHz 0.18um Technology 2.5V/3.3V 100-Pin TQFP Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Package Type QFP; TQFP; Other; 100-TQFP (14x14) TQFP; Other; 100-TQFP Other; Tray QFP; TQFP TQFP; Other; TQFP QFP; Other; 100-TQFP QFP; TQFP; Other; 100-TQFP
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Features In-system Programmability
Pins 100
Supply Voltage 2.5V; 3.3V Other; 2.5 V, 3.3 V Other; 2.5V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256BUC169-5 - Lingto Electronic Limited
Specs
System Gates 5000
User I/Os 141 pins
Propagation Delay 5 ns
View Details
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1500AL-20JI - 039424-ATF1500AL-20JI - Win Source Electronics
Specs
Macrocells 32
Package Type PLCC; Other; 44-PLCC (16.59x16.59)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
CPLDs (Complex Programmable Logic Devices) - ATF1504ASVL20JC84-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 84-LCC (J-Lead)
Pins 84
View Details
4 suppliers