Intel Corporation CPLD Programmable Logic Device EPM1270T144C4N

Description
CPLD - Complex Programmable Logic Devices Product overview: EPM1270T144C4N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM1270T144C4N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CPLD - Complex Programmable Logic Devices Product overview: EPM1270T144C4N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM1270T144C4N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLD Programmable Logic Device - 695-EPM1270T144C4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-EPM1270T144C4N
CPLD Programmable Logic Device 695-EPM1270T144C4N
CPLD - Complex Programmable Logic Devices Product overview: EPM1270T144C4N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM1270T144C4N can be used for catalog matching and distributor lookup.

CPLD - Complex Programmable Logic Devices Product overview: EPM1270T144C4N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM1270T144C4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270T144C4N - 066430-EPM1270T144C4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270T144C4N
066430-EPM1270T144C4N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270T144C4N 066430-EPM1270T144C4N
Manufacturer: Altera Win Source Part Number: 066430-EPM1270T144C4 N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 116 Programmable Type: In System Programmable Delay Time tpd(1) Max: 6.2ns Voltage Supply - Internal: 2.5V, 3.3V Number of Logic Elements/Blocks: 1270 Number of Macrocells: 980 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Altera
Win Source Part Number: 066430-EPM1270T144C4N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 116
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 6.2ns
Voltage Supply - Internal: 2.5V, 3.3V
Number of Logic Elements/Blocks: 1270
Number of Macrocells: 980
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-TQFP (20x20)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-1334-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-1334-ND
CPLDs (Complex Programmable Logic Devices) 544-1334-ND
IC CPLD 980MC 6.2NS 144TQFP

IC CPLD 980MC 6.2NS 144TQFP

Buy Now Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM1270T144C4N
CPLD - Complex Programmable Logic Devices EPM1270T144C4N
CPLD - Complex Programmable Logic Devices CPLD - MAX II 980 Macro 116 IO

CPLD - Complex Programmable Logic Devices CPLD - MAX II 980 Macro 116 IO

Buy Now Datasheet
IC CPLD 980MC 6.2NS 144TQFP - 2936-EPM1270T144C4N - Utmel Electronic Limited
Hong Kong, China
IC CPLD 980MC 6.2NS 144TQFP
2936-EPM1270T144C4N
IC CPLD 980MC 6.2NS 144TQFP 2936-EPM1270T144C4N
IC CPLD 980MC 6.2NS 144TQFP

IC CPLD 980MC 6.2NS 144TQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270T144C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM1270T144C4N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM1270T144C4N
IC CPLD 980MC 6.2NS 144TQFP

IC CPLD 980MC 6.2NS 144TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM1270T144C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM1270T144C4N
CPLDs (Complex Programmable Logic Devices) EPM1270T144C4N
IC CPLD 980MC 6.2NS 144TQFP

IC CPLD 980MC 6.2NS 144TQFP

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM1270T144C4N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM1270T144C4N
CPLDs (Complex Programmable Logic Devices) EPM1270T144C4N
IC CPLD 980MC 6.2NS 144TQFP

IC CPLD 980MC 6.2NS 144TQFP

Supplier's Site Datasheet
CPLD 980 Macro Cells 247.5MHz 0.18um Technology 2.5V/3.3V 144-Pin TQFP - EPM1270T144C4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 980 Macro Cells 247.5MHz 0.18um Technology 2.5V/3.3V 144-Pin TQFP
EPM1270T144C4N
CPLD 980 Macro Cells 247.5MHz 0.18um Technology 2.5V/3.3V 144-Pin TQFP EPM1270T144C4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270T144C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM1270T144C4N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM1270T144C4N
IC CPLD 980MC 6.2NS 144TQFP

IC CPLD 980MC 6.2NS 144TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM1270T144C4N 066430-EPM1270T144C4N 544-1334-ND EPM1270T144C4N 2936-EPM1270T144C4N EPM1270T144C4N EPM1270T144C4N EPM1270T144C4N EPM1270T144C4N EPM1270T144C4N
Product Name CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270T144C4N CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices IC CPLD 980MC 6.2NS 144TQFP Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD 980 Macro Cells 247.5MHz 0.18um Technology 2.5V/3.3V 144-Pin TQFP Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 980 980 980 980 980
Package Type Other; Tray QFP; TQFP; Other; 144-TQFP (20x20) LFQP; Other; 144-LQFP QFP; Other; TQFP QFP; TQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP TQFP; Other; TQFP
Internal Frequency 304 MHz 2315 MHz
User I/Os 116 pins 144 pins 116 pins 116 pins
Propagation Delay 6.2 ns 8.1 ns 6.2 ns 6.2 ns
Unlock Full Specs
to access all available technical data