Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM240GF100C5N EPM240GF100C5N

Description
Manufacturer: Intel Win Source Part Number: 809589-EPM240GF100C5 N Packaging: Tray Mounting Style: SMD Number of I/O: 80 Programmable Type: In System Programmable Delay Time tpd(1) Max: 4.7ns Voltage Supply - Internal: 1.71V ~ 1.89V Number of Logic Elements/Blocks: 240 Number of Macrocells: 192 Supplier Device Package: 100-FBGA (11x11) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 100-LBGA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 176 MSL Level: 3 (168 Hours) Part Number Series: EPM240
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 809589-EPM240GF100C5 N Packaging: Tray Mounting Style: SMD Number of I/O: 80 Programmable Type: In System Programmable Delay Time tpd(1) Max: 4.7ns Voltage Supply - Internal: 1.71V ~ 1.89V Number of Logic Elements/Blocks: 240 Number of Macrocells: 192 Supplier Device Package: 100-FBGA (11x11) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 100-LBGA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 176 MSL Level: 3 (168 Hours) Part Number Series: EPM240
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM240GF100C5N - 809589-EPM240GF100C5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM240GF100C5N
809589-EPM240GF100C5N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM240GF100C5N 809589-EPM240GF100C5N
Manufacturer: Intel Win Source Part Number: 809589-EPM240GF100C5 N Packaging: Tray Mounting Style: SMD Number of I/O: 80 Programmable Type: In System Programmable Delay Time tpd(1) Max: 4.7ns Voltage Supply - Internal: 1.71V ~ 1.89V Number of Logic Elements/Blocks: 240 Number of Macrocells: 192 Supplier Device Package: 100-FBGA (11x11) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 100-LBGA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 176 MSL Level: 3 (168 Hours) Part Number Series: EPM240

Manufacturer: Intel
Win Source Part Number: 809589-EPM240GF100C5N
Packaging: Tray
Mounting Style: SMD
Number of I/O: 80
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 4.7ns
Voltage Supply - Internal: 1.71V ~ 1.89V
Number of Logic Elements/Blocks: 240
Number of Macrocells: 192
Supplier Device Package: 100-FBGA (11x11)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 100-LBGA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 176
MSL Level: 3 (168 Hours)
Part Number Series: EPM240

Buy Now
CPLD Programmable Logic Device - 695-EPM240GF100C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-EPM240GF100C5N
CPLD Programmable Logic Device 695-EPM240GF100C5N
CPLD - Complex Programmable Logic Devices Product overview: EPM240GF100C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM240GF100C5N can be used for catalog matching and distributor lookup.

CPLD - Complex Programmable Logic Devices Product overview: EPM240GF100C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM240GF100C5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-1727-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-1727-ND
CPLDs (Complex Programmable Logic Devices) 544-1727-ND
IC CPLD 192MC 4.7NS 100FBGA

IC CPLD 192MC 4.7NS 100FBGA

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM240GF100C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM240GF100C5N
CPLDs (Complex Programmable Logic Devices) EPM240GF100C5N
IC CPLD 192MC 4.7NS 100FBGA

IC CPLD 192MC 4.7NS 100FBGA

Buy Now Datasheet
CPLD 192 Macro Cells 201.1MHz 0.18um Technology 1.8V 100-Pin TFBGA - EPM240GF100C5N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 192 Macro Cells 201.1MHz 0.18um Technology 1.8V 100-Pin TFBGA
EPM240GF100C5N
CPLD 192 Macro Cells 201.1MHz 0.18um Technology 1.8V 100-Pin TFBGA EPM240GF100C5N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM240GF100C5N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM240GF100C5N
CPLDs (Complex Programmable Logic Devices) EPM240GF100C5N
IC CPLD 192MC 4.7NS 100FBGA

IC CPLD 192MC 4.7NS 100FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM240GF100C5N
CPLD - Complex Programmable Logic Devices EPM240GF100C5N
CPLD - Complex Programmable Logic Devices CPLD - MAX II 192 Macro 80 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX II 192 Macro 80 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM240GF100C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM240GF100C5N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM240GF100C5N
IC CPLD 192MC 4.7NS 100FBGA

IC CPLD 192MC 4.7NS 100FBGA

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM240GF100C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM240GF100C5N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM240GF100C5N
IC CPLD 192MC 4.7NS 100FBGA

IC CPLD 192MC 4.7NS 100FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 809589-EPM240GF100C5N 695-EPM240GF100C5N 544-1727-ND EPM240GF100C5N EPM240GF100C5N EPM240GF100C5N EPM240GF100C5N EPM240GF100C5N EPM240GF100C5N
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM240GF100C5N CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD 192 Macro Cells 201.1MHz 0.18um Technology 1.8V 100-Pin TFBGA CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 192 192 192 192
Logic Cells / Logic Blocks 240 240
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 80 C (176 F)
Supply Voltage Other; 1.71V ~ 1.89V Other; 1.8 V
Package Type Other; Tray Other; 100-LBGA Other; 100-LBGA Other; TFBGA Other; 100-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128BUC49-10 - Lingto Electronic Limited
Specs
System Gates 2500
User I/Os 41 pins
Propagation Delay 10 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF750LVC-15SC-ND - DigiKey
Specs
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
6 suppliers
CPLD Programmable Logic Device - 695-ATF1508AS-10AAI128 - ERSAELECTRONICS PTE. LTD.
Specs
Macrocells 128
Package Type Other; Tray
Operating Temperature -40 C (-40 F)
View Details
5 suppliers