CPLD - Complex Programmable Logic Devices Product overview: 5M80ZE64C4N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M80ZE64C4N can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 764316-5M80ZE64C4N
Series: MAX V
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 64-TQFP Exposed Pad
Mounting: SMD
Number of I/O: 54
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 1.71 V ~ 1.89 V
Number of Logic Elements/Blocks: 80
Number of Macrocells: 64
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-EQFP (7x7)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC CPLD 64MC 7.5NS 64EQFP
IC CPLD 64MC 7.5NS 64EQFP
IC CPLD 64MC 7.5NS 64EQFP
IC CPLD 64MC 7.5NS 64EQFP
IC CPLD 64MC 7.5NS 64EQFP
CPLD - Complex Programmable Logic Devices CPLD - MAX V 64 Macro 54 IOs
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-5M80ZE64C4N | 764316-5M80ZE64C4N | 544-3309-ND | 5M80ZE64C4N | 5M80ZE64C4N | 5M80ZE64C4N | 5M80ZE64C4N | 5M80ZE64C4N |
| Product Name | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M80ZE64C4N | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Macrocells | 64 | 64 | 64 | 64 | ||||
| Package Type | Other; Tray | TQFP; Other; 64-TQFP Exposed Pad | QFP; TQFP | QFP; TQFP; Other; 64-TQFP Exposed Pad | QFP; Other; 64-TQFP Exposed Pad | |||
| Internal Frequency | 152 MHz | |||||||
| User I/Os | 54 pins | 54 pins | 54 pins | |||||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns |