Intel Corporation Automotive 201.1MHz 1.8V CPLD Programmable Logic Device 5M1270ZT144A5N

Description
CPLD MAX® V Family 980 Macro Cells 201.1MHz 1.8V Automotive 144-Pin TQFP Tray Product overview: 5M1270ZT144A5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 201.1MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 201.1MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M1270ZT144A5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CPLD MAX® V Family 980 Macro Cells 201.1MHz 1.8V Automotive 144-Pin TQFP Tray Product overview: 5M1270ZT144A5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 201.1MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 201.1MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M1270ZT144A5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 201.1MHz 1.8V CPLD Programmable Logic Device - 695-5M1270ZT144A5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 201.1MHz 1.8V CPLD Programmable Logic Device
695-5M1270ZT144A5N
Automotive 201.1MHz 1.8V CPLD Programmable Logic Device 695-5M1270ZT144A5N
CPLD MAX® V Family 980 Macro Cells 201.1MHz 1.8V Automotive 144-Pin TQFP Tray Product overview: 5M1270ZT144A5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 201.1MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 201.1MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M1270ZT144A5N can be used for catalog matching and distributor lookup.

CPLD MAX® V Family 980 Macro Cells 201.1MHz 1.8V Automotive 144-Pin TQFP Tray Product overview: 5M1270ZT144A5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 201.1MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 201.1MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M1270ZT144A5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-3176-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-3176-ND
CPLDs (Complex Programmable Logic Devices) 544-3176-ND
IC CPLD 980MC 6.2NS 144TQFP

IC CPLD 980MC 6.2NS 144TQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZT144A5N - 856775-5M1270ZT144A5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZT144A5N
856775-5M1270ZT144A5N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZT144A5N 856775-5M1270ZT144A5N
Manufacturer: Intel Win Source Part Number: 856775-5M1270ZT144A5 N Series: MAX® V Package: Tray Number of I/O: 114 Family Name: 5M1270 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3176, 5M1270ZT144A5N-ND, 965735

Manufacturer: Intel
Win Source Part Number: 856775-5M1270ZT144A5N
Series: MAX® V
Package: Tray
Number of I/O: 114
Family Name: 5M1270
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-3176, 5M1270ZT144A5N-ND, 965735

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZT144A5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
5M1270ZT144A5N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 5M1270ZT144A5N
IC CPLD 980MC 6.2NS 144TQFP

IC CPLD 980MC 6.2NS 144TQFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZT144A5N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
5M1270ZT144A5N
Embedded - CPLDs (Complex Programmable Logic Devices) 5M1270ZT144A5N
IC CPLD 980MC 6.2NS 144TQFP

IC CPLD 980MC 6.2NS 144TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 5M1270ZT144A5N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
5M1270ZT144A5N
CPLDs (Complex Programmable Logic Devices) 5M1270ZT144A5N
IC CPLD 980MC 6.2NS 144TQFP

IC CPLD 980MC 6.2NS 144TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
5M1270ZT144A5N
CPLD - Complex Programmable Logic Devices 5M1270ZT144A5N
CPLD - Complex Programmable Logic Devices CPLD - MAX V 980 Macro 114 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX V 980 Macro 114 IOs

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 5M1270ZT144A5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
5M1270ZT144A5N
CPLDs (Complex Programmable Logic Devices) 5M1270ZT144A5N
IC CPLD 980MC 6.2NS 144TQFP

IC CPLD 980MC 6.2NS 144TQFP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-5M1270ZT144A5N 544-3176-ND 856775-5M1270ZT144A5N 5M1270ZT144A5N 5M1270ZT144A5N 5M1270ZT144A5N 5M1270ZT144A5N 5M1270ZT144A5N
Product Name Automotive 201.1MHz 1.8V CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZT144A5N Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices CPLDs (Complex Programmable Logic Devices)
Macrocells 980 980 980
Package Type Other; Tray LFQP; Other; 144-LQFP QFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP
Internal Frequency 304 MHz
User I/Os 114 pins 114 pins 114 pins
Speed Grade 5
Unlock Full Specs
to access all available technical data