EE PLD, 32 Macrocells, 4.5ns, 250MHz, 36 I/O, PLCC Product overview: EPM7032AELC44-4N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 250MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7032AELC44-4N
Win Source Part Number: 998243-EPM7032AELC44
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: MAX® 7000A
Package: Tray
Standard Package: 130
Mounting: SMD (SMT)
Number of I/O: 36
Programmable Type: In System Programmable
Number of Gates: 600
Delay Time tpd(1) Max: 4.5 ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Package / Case: 44-LCC (J-Lead)
Supplier Device Package: 44-PLCC (16.59x16.59)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: 3A991D
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 968707
Base Product Number: EPM7032
Product Status: Obsolete
IC CPLD 32MC 4.5NS 44PLCC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 32MC 4.5NS 44PLCC
IC CPLD 32MC 4.5NS 44PLCC
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 32 Macro 36 IOs
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM7032AELC44-4N | 998243-EPM7032AELC44-4N | EPM7032AELC44-4N | EPM7032AELC44-4N | EPM7032AELC44-4N | EPM7032AELC44-4N | EPM7032AELC44-4N |
| Product Name | 250MHz Cpld | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD 600 Gates 32 Macro Cells 227.3MHz 3.3V 44-Pin PLCC | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Macrocells | 32 | 32 | 32 | ||||
| System Gates | 600 | 600 | 600 | 600 | |||
| Logic Cells / Logic Blocks | 2 | 2 | 2 | ||||
| Package Type | Other; PLCC | Other; 44-LCC (J-Lead) | PLCC; Other; PLCC | ||||
| Internal Frequency | 227 MHz |