Intel Corporation CPLDs (Complex Programmable Logic Devices) EPM7064AETI44-7N

Description
IC CPLD 64MC 7.5NS 44TQFP
Request a Quote Datasheet
Description
IC CPLD 64MC 7.5NS 44TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 544-2011-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2011-ND
CPLDs (Complex Programmable Logic Devices) 544-2011-ND
IC CPLD 64MC 7.5NS 44TQFP

IC CPLD 64MC 7.5NS 44TQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064AETI44-7N - 015607-EPM7064AETI44-7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064AETI44-7N
015607-EPM7064AETI44-7N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064AETI44-7N 015607-EPM7064AETI44-7N
Manufacturer: Altera Win Source Part Number: 015607-EPM7064AETI44 -7N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 36 Programmable Type: In System Programmable Number of Gates: 1250 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Family Name: EPM7064AE Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): XCR3064A-7VQ44C; ATF1504ASV-15AI44; ; XCR3064A-12VQ44I; ispLSI 2064V-60LT44; Introduction Date: October 08, 1998 ECCN: EAR99 Country of Origin: Indonesia, Malaysia, Taiwan, Thailand Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 015607-EPM7064AETI44-7N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 36
Programmable Type: In System Programmable
Number of Gates: 1250
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Family Name: EPM7064AE
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): XCR3064A-7VQ44C; ATF1504ASV-15AI44; ; XCR3064A-12VQ44I; ispLSI 2064V-60LT44;
Introduction Date: October 08, 1998
ECCN: EAR99
Country of Origin: Indonesia, Malaysia, Taiwan, Thailand
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
EE PLD, 7.5ns, 64 MC, 1250 Gates, TQFP-44 Product overview: EPM7064AETI44-7N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064AETI44-7N can be used for catalog matching and distributor lookup.

EE PLD, 7.5ns, 64 MC, 1250 Gates, TQFP-44 Product overview: EPM7064AETI44-7N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064AETI44-7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cpld, Max 7000A, 64 Mcells, 44Tqfp; Cpld Type Altera - 79X5571 - Newark, An Avnet Company
Chicago, IL, United States
Cpld, Max 7000A, 64 Mcells, 44Tqfp; Cpld Type Altera
79X5571
Cpld, Max 7000A, 64 Mcells, 44Tqfp; Cpld Type Altera 79X5571
CPLD, MAX 7000A, 64 MCELLS, 44TQFP; CPLD Type:EEPROM; No. of Macrocells:64; No. of I/O's:36; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Logic Case Style:TQFP; No. of Pins:44; Propagation Delay:7.5ns; Global Clock Setup RoHS Compliant: Yes

CPLD, MAX 7000A, 64 MCELLS, 44TQFP; CPLD Type:EEPROM; No. of Macrocells:64; No. of I/O's:36; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Logic Case Style:TQFP; No. of Pins:44; Propagation Delay:7.5ns; Global Clock Setup RoHS Compliant: Yes

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7064AETI44-7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7064AETI44-7N
CPLDs (Complex Programmable Logic Devices) EPM7064AETI44-7N
IC CPLD 64MC 7.5NS 44TQFP

IC CPLD 64MC 7.5NS 44TQFP

Buy Now Datasheet
CPLD 1.25K Gates 64 Macro Cells 135.1MHz 3.3V 44-Pin TQFP - EPM7064AETI44-7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 1.25K Gates 64 Macro Cells 135.1MHz 3.3V 44-Pin TQFP
EPM7064AETI44-7N
CPLD 1.25K Gates 64 Macro Cells 135.1MHz 3.3V 44-Pin TQFP EPM7064AETI44-7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064AETI44-7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064AETI44-7N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064AETI44-7N
IC CPLD 64MC 7.5NS 44TQFP

IC CPLD 64MC 7.5NS 44TQFP

Supplier's Site
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM7064AETI44-7N
CPLD - Complex Programmable Logic Devices EPM7064AETI44-7N
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 64 Macro 36 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 64 Macro 36 IOs

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7064AETI44-7N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM7064AETI44-7N
CPLDs (Complex Programmable Logic Devices) EPM7064AETI44-7N
IC CPLD 64MC 7.5NS 44TQFP

IC CPLD 64MC 7.5NS 44TQFP

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064AETI44-7N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064AETI44-7N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064AETI44-7N
IC CPLD 64MC 7.5NS 44TQFP

IC CPLD 64MC 7.5NS 44TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 544-2011-ND 015607-EPM7064AETI44-7N 695-EPM7064AETI44-7N 79X5571 EPM7064AETI44-7N EPM7064AETI44-7N EPM7064AETI44-7N EPM7064AETI44-7N EPM7064AETI44-7N EPM7064AETI44-7N
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064AETI44-7N Cpld Cpld, Max 7000A, 64 Mcells, 44Tqfp; Cpld Type Altera CPLDs (Complex Programmable Logic Devices) CPLD 1.25K Gates 64 Macro Cells 135.1MHz 3.3V 44-Pin TQFP Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type TQFP; Other; 44-TQFP QFP; TQFP; Other; 44-TQFP (10x10) Other; TQFP Other; TQFP QFP; TQFP; Other; 44-TQFP TQFP; Other; TQFP QFP; Other; 44-TQFP
Pins 44 44
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) 36 C (97 F) -40 to 85 C (-40 to 185 F)
Macrocells 64 64 64 64 64
Unlock Full Specs
to access all available technical data