Intel Corporation 166.67MHz 3.3V Cpld EPM7256AEFC100-7

Description
EE PLD, 256MC, 7.5ns, 166.67MHz, FBGA100, 3.3V Product overview: EPM7256AEFC100-7 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166.67MHz, 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 166.67MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256AEFC100-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 256MC, 7.5ns, 166.67MHz, FBGA100, 3.3V Product overview: EPM7256AEFC100-7 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166.67MHz, 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 166.67MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256AEFC100-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
166.67MHz 3.3V Cpld - 695-EPM7256AEFC100-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
166.67MHz 3.3V Cpld
695-EPM7256AEFC100-7
166.67MHz 3.3V Cpld 695-EPM7256AEFC100-7
EE PLD, 256MC, 7.5ns, 166.67MHz, FBGA100, 3.3V Product overview: EPM7256AEFC100-7 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166.67MHz, 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 166.67MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256AEFC100-7 can be used for catalog matching and distributor lookup.

EE PLD, 256MC, 7.5ns, 166.67MHz, FBGA100, 3.3V Product overview: EPM7256AEFC100-7 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166.67MHz, 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 166.67MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256AEFC100-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AEFC100-7 - 139767-EPM7256AEFC100-7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AEFC100-7
139767-EPM7256AEFC100-7
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AEFC100-7 139767-EPM7256AEFC100-7
Manufacturer: Altera Win Source Part Number: 139767-EPM7256AEFC10 0-7 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 84 Programmable Type: In System Programmable Number of Gates: 5000 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-FBGA (11x11) Alternative Parts (Cross-Reference): EPM7256AEFI100-7N; EPM7256AEFI100-7; EPM7256AEFC100-7N; EPM7256AEFC100-7; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 139767-EPM7256AEFC100-7
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 84
Programmable Type: In System Programmable
Number of Gates: 5000
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-FBGA (11x11)
Alternative Parts (Cross-Reference): EPM7256AEFI100-7N; EPM7256AEFI100-7; EPM7256AEFC100-7N; EPM7256AEFC100-7;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7256AEFC100-7-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
EPM7256AEFC100-7-ND
CPLDs (Complex Programmable Logic Devices) EPM7256AEFC100-7-ND
IC CPLD 256MC 7.5NS 100FBGA

IC CPLD 256MC 7.5NS 100FBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AEFC100-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7256AEFC100-7
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7256AEFC100-7
EE PLD, 7.5NS, 256-CELL PBGA100

EE PLD, 7.5NS, 256-CELL PBGA100

Supplier's Site
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM7256AEFC100-7
CPLD - Complex Programmable Logic Devices EPM7256AEFC100-7
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 256 Macro 84 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 256 Macro 84 IOs

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AEFC100-7 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7256AEFC100-7
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7256AEFC100-7
IC CPLD 256MC 7.5NS 100FBGA

IC CPLD 256MC 7.5NS 100FBGA

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7256AEFC100-7 - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM7256AEFC100-7
CPLDs (Complex Programmable Logic Devices) EPM7256AEFC100-7
IC CPLD 256MC 7.5NS 100FBGA

IC CPLD 256MC 7.5NS 100FBGA

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7256AEFC100-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7256AEFC100-7
CPLDs (Complex Programmable Logic Devices) EPM7256AEFC100-7
IC CPLD 256MC 7.5NS 100FBGA

IC CPLD 256MC 7.5NS 100FBGA

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7256AEFC100-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7256AEFC100-7
CPLDs (Complex Programmable Logic Devices) EPM7256AEFC100-7
IC CPLD 256MC 7.5NS 100FBGA

IC CPLD 256MC 7.5NS 100FBGA

Buy Now Datasheet
CPLD 5K Gates 256 Macro Cells 126.6MHz 3.3V 100-Pin FBGA - EPM7256AEFC100-7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 5K Gates 256 Macro Cells 126.6MHz 3.3V 100-Pin FBGA
EPM7256AEFC100-7
CPLD 5K Gates 256 Macro Cells 126.6MHz 3.3V 100-Pin FBGA EPM7256AEFC100-7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM7256AEFC100-7 139767-EPM7256AEFC100-7 EPM7256AEFC100-7-ND EPM7256AEFC100-7 EPM7256AEFC100-7 EPM7256AEFC100-7 EPM7256AEFC100-7 EPM7256AEFC100-7 EPM7256AEFC100-7
Product Name 166.67MHz 3.3V Cpld Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AEFC100-7 CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD 5K Gates 256 Macro Cells 126.6MHz 3.3V 100-Pin FBGA
Macrocells 256 256 256 256
System Gates 5000 5000 5000 5000 5000
Logic Cells / Logic Blocks 16 16 16
Package Type Other; FBGA Other; 100-FBGA (11x11) Other; 100-LBGA Other; 100-LBGA Other; 100-LBGA Other; FBGA
Internal Frequency 172 MHz
Unlock Full Specs
to access all available technical data