Manufacturer: Intel
Win Source Part Number: 870624-EPM1270M256C5
Series: MAX® II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: Tray
Package: 256-TFBGA
Mounting: Surface Mount
Number of I/O: 212
Family Name: EPM1270
Categories: Integrated Circuits (ICs)
Case / Package: 256-MBGA (11x11)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 176
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-1721, -544-1721, 974596
IC CPLD 980MC 6.2NS 256MBGA
CPLD - Complex Programmable Logic Devices Product overview: EPM1270M256C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM1270M256C5N can be used for catalog matching and distributor lookup.
CPLD - Complex Programmable Logic Devices CPLD - MAX II 980 Macro 212 IO
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 980MC 6.2NS 256MBGA
IC CPLD 980MC 6.2NS 256MBGA
IC CPLD 980MC 6.2NS 256MBGA
IC CPLD 980MC 6.2NS 256MBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 870624-EPM1270M256C5N | 544-1721-ND | 695-EPM1270M256C5N | EPM1270M256C5N | EPM1270M256C5N | EPM1270M256C5N | EPM1270M256C5N | EPM1270M256C5N | EPM1270M256C5N |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270M256C5N | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | CPLD - Complex Programmable Logic Devices | CPLD 980 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 256-Pin Micro FBGA | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Package Type | Other; 256-MBGA (11x11) | Other; 256-TFBGA | Other; Tray | Other; Micro FBGA | Other; 256-TFBGA | Other; 256-TFBGA | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 212 C (414 F) | |||
| Features | In-system Programmability | ||||||||
| Pins | 256 | ||||||||
| Supply Voltage | 2.5V; 3.3V | Other; 2.5 V, 3.3 V |