Intel Corporation CPLDs (Complex Programmable Logic Devices) EPM1270F256C4N

Description
IC CPLD 980MC 6.2NS 256FBGA
Request a Quote Datasheet
Description
IC CPLD 980MC 6.2NS 256FBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 544-1337-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-1337-ND
CPLDs (Complex Programmable Logic Devices) 544-1337-ND
IC CPLD 980MC 6.2NS 256FBGA

IC CPLD 980MC 6.2NS 256FBGA

Buy Now Datasheet
CPLD Programmable Logic Device - 695-EPM1270F256C4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-EPM1270F256C4N
CPLD Programmable Logic Device 695-EPM1270F256C4N
CPLD - Complex Programmable Logic Devices Product overview: EPM1270F256C4N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM1270F256C4N can be used for catalog matching and distributor lookup.

CPLD - Complex Programmable Logic Devices Product overview: EPM1270F256C4N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM1270F256C4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270F256C4N - 015560-EPM1270F256C4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270F256C4N
015560-EPM1270F256C4N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270F256C4N 015560-EPM1270F256C4N
Manufacturer: Altera Win Source Part Number: 015560-EPM1270F256C4 N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 212 Programmable Type: In System Programmable Delay Time tpd(1) Max: 6.2ns Voltage Supply - Internal: 2.5V, 3.3V Number of Logic Elements/Blocks: 1270 Number of Macrocells: 980 Family Name: EPM1270 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): EPM1270F256C4ES; EPM1270F256C4; EPM1270F256I4N; Introduction Date: December 21, 2004 ECCN: 3A991 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Altera
Win Source Part Number: 015560-EPM1270F256C4N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 212
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 6.2ns
Voltage Supply - Internal: 2.5V, 3.3V
Number of Logic Elements/Blocks: 1270
Number of Macrocells: 980
Family Name: EPM1270
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): EPM1270F256C4ES; EPM1270F256C4; EPM1270F256I4N;
Introduction Date: December 21, 2004
ECCN: 3A991
Country of Origin: Malaysia, Republic of Korea
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM1270F256C4N
CPLD - Complex Programmable Logic Devices EPM1270F256C4N
CPLD - Complex Programmable Logic Devices CPLD - MAX II 980 Macro 212 IO

CPLD - Complex Programmable Logic Devices CPLD - MAX II 980 Macro 212 IO

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM1270F256C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM1270F256C4N
CPLDs (Complex Programmable Logic Devices) EPM1270F256C4N
IC CPLD 980MC 6.2NS 256FBGA

IC CPLD 980MC 6.2NS 256FBGA

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM1270F256C4N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM1270F256C4N
CPLDs (Complex Programmable Logic Devices) EPM1270F256C4N
IC CPLD 980MC 6.2NS 256FBGA

IC CPLD 980MC 6.2NS 256FBGA

Supplier's Site Datasheet
CPLD 980 Macro Cells 247.5MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA - EPM1270F256C4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 980 Macro Cells 247.5MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA
EPM1270F256C4N
CPLD 980 Macro Cells 247.5MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA EPM1270F256C4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270F256C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM1270F256C4N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM1270F256C4N
IC CPLD 980MC 6.2NS 256FBGA

IC CPLD 980MC 6.2NS 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270F256C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM1270F256C4N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM1270F256C4N
IC CPLD 980MC 6.2NS 256FBGA

IC CPLD 980MC 6.2NS 256FBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 544-1337-ND 695-EPM1270F256C4N 015560-EPM1270F256C4N EPM1270F256C4N EPM1270F256C4N EPM1270F256C4N EPM1270F256C4N EPM1270F256C4N EPM1270F256C4N
Product Name CPLDs (Complex Programmable Logic Devices) CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270F256C4N CPLD - Complex Programmable Logic Devices CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD 980 Macro Cells 247.5MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type Other; 256-BGA Other; Tray Other; 256-FBGA (17x17) Other; 256-BGA Other; 256-BGA Other; FBGA
Pins 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage 2.5V; 3.3V Other; 2.5 V, 3.3 V Other; 2.5V, 3.3V
Unlock Full Specs
to access all available technical data