CPLD - Complex Programmable Logic Devices Product overview: EPM570GT144C5 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM570GT144C5 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1057340-EPM570GT144C
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: MAX® II
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 116
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 5.4 ns
Voltage Supply - Internal: 1.71V ~ 1.89V
Number of Logic Elements/Blocks: 570
Number of Macrocells: 440
Package / Case: 144-LQFP
Supplier Device Package: 144-TQFP (20x20)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): XC2C384-10TQG144C; LC4384C-75TN176C; LC4384V-10T176I; LC4384V-75T176C;
ECCN: 3A991D
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: -544-1311,544-1311,9
Base Product Number: EPM570
RoHS Status: RoHS non-compliant
IC CPLD 440MC 5.4NS 144TQFP
CPLD - Complex Programmable Logic Devices CPLD - MAX II 440 Macro 116 IOs
FLASH PLD, 8.7NS, 440-CELL PQFP1
IC CPLD 440MC 5.4NS 144TQFP
IC CPLD 440MC 5.4NS 144TQFP
IC CPLD 440MC 5.4NS 144TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM570GT144C5 | 1057340-EPM570GT144C5 | 544-1311-ND | EPM570GT144C5 | EPM570GT144C5 | EPM570GT144C5 | EPM570GT144C5 | EPM570GT144C5 |
| Product Name | CPLD Programmable Logic Device | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 440 Macro Cells 201.1MHz 0.18um Technology 1.8V 144-Pin TQFP |
| Macrocells | 440 | 440 | 440 | |||||
| Package Type | Other; Tray | LFQP; Other; 144-LQFP | QFP | QFP; Other; 144-LQFP | TQFP; Other; TQFP | |||
| Internal Frequency | 304 MHz | |||||||
| User I/Os | 116 pins | 116 pins | 116 pins | |||||
| Propagation Delay | 5.4 ns | 5.4 ns | 5.4 ns |