CPLD - Complex Programmable Logic Devices Product overview: 5M80ZT100C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M80ZT100C5N can be used for catalog matching and distributor lookup.
IC CPLD 64MC 7.5NS 100TQFP
Manufacturer: Altera
Win Source Part Number: 197876-5M80ZT100C5N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 79
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 1.71 V to 1.89 V
Number of Logic Elements/Blocks: 80
Number of Macrocells: 64
Family Name: 5M80Z
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): ATF1504ASVL-20 AU100; M4A5-64/48-5VNI; M4A5-64/48-55VC;
Introduction Date: December 01, 2010
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC CPLD 64MC 7.5NS 100TQFP
CPLD, MAX V, 80 LE, 100TQFP; CPLD Type:FLASH; No. of Macrocells:64; No. of I/O's:79I/O's; Logic Case Style:TQFP; No. of Pins:100Pins; Frequency:118.3MHz; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Propagation Delay:7.5ns; RoHS Compliant: Yes
IC CPLD 64MC 7.5NS 100TQFP
IC CPLD 64MC 7.5NS 100TQFP
CPLD - Complex Programmable Logic Devices CPLD - MAX V 64 Macro 79 IOs
IC CPLD 64MC 7.5NS 100TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-5M80ZT100C5N | 544-2718-ND | 197876-5M80ZT100C5N | 5M80ZT100C5N | 66W2181 | 5M80ZT100C5N | 5M80ZT100C5N | 5M80ZT100C5N | 5M80ZT100C5N |
| Product Name | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M80ZT100C5N | Embedded - CPLDs (Complex Programmable Logic Devices) | Cpld, Max V, 80 Le, 100Tqfp; Cpld Type Altera | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 64 | 64 | 64 | 64 | 64 | ||||
| Package Type | Other; Tray | TQFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP (14x14) | Other; TQFP | QFP; TQFP | QFP; TQFP; Other; 100-TQFP | QFP; Other; 100-TQFP | ||
| Internal Frequency | 152 MHz | 118 MHz | |||||||
| User I/Os | 79 pins | 79 pins | 79 pins | 79 pins | |||||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns | 7.5 ns |