The EPM570GF256I5N is a Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd., featuring 570 logic elements. It operates at a core voltage of 1.8V, making it suitable for low-power applications. The device is packaged in a 256-pin FineLine BGA format, which allows for compact designs. It supports a commercial temperature range of 0°C to 85°C, making it appropriate for standard environmental conditions. The EPM570GF256I5N is compatible with Altera's Quartus II design software, which provides comprehensive design tools including HDL and schematic design entry, logic synthesis, and advanced timing analysis. This device is ideal for engineers looking for a reliable CPLD solution with a balance of performance and power efficiency.
IC CPLD 440MC 5.4NS 256FBGA
CPLD - Complex Programmable Logic Devices Product overview: EPM570GF256I5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM570GF256I5N can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 774129-EPM570GF256I5
Series: MAX II
Packaging: Tray
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 256-BGA
Mounting: SMD
Number of I/O: 160
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 5.4ns
Voltage Supply - Internal: 1.71 V ~ 1.89 V
Number of Logic Elements/Blocks: 570
Number of Macrocells: 440
Family Name: EPM570
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): EPM570GF256I5ES; EPM570GF256I5; EPM570GF256C5NES; EPM570GF256C5ES;
Introduction Date: December 21, 2004
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 90
CPLD - Complex Programmable Logic Devices CPLD - MAX II 440 Macro 160 IOs
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 440MC 5.4NS 256FBGA
IC CPLD 440MC 5.4NS 256FBGA
IC CPLD 440MC 5.4NS 256FBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | EPM570GF256I5N-ND | 695-EPM570GF256I5N | 774129-EPM570GF256I5N | EPM570GF256I5N | EPM570GF256I5N | EPM570GF256I5N | EPM570GF256I5N | EPM570GF256I5N |
| Product Name | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570GF256I5N | CPLD - Complex Programmable Logic Devices | CPLD 440 Macro Cells 201.1MHz 0.18um Technology 1.8V 256-Pin FBGA | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||||
| Package Type | Other; 256-BGA | Other; Tray | Other; FBGA | Other; 256-BGA | ||||
| Pins | 256 | |||||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||||
| Macrocells | 440 | 440 | 440 |