Manufacturer: Intel
Win Source Part Number: 856778-5M570ZT100A5N
Series: MAX® V
Package: Tray
Number of I/O: 74
Family Name: 5M570Z
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 969135, 5M570ZT100A5N-ND, 544-3181
CPLD - Complex Programmable Logic Devices Product overview: 5M570ZT100A5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M570ZT100A5N can be used for catalog matching and distributor lookup.
IC CPLD 440MC 9NS 100TQFP
CPLD - Complex Programmable Logic Devices CPLD - MAX V 440 Macro 74 IOs
IC CPLD 440MC 9NS 100TQFP
IC CPLD 440MC 9NS 100TQFP
IC CPLD 440MC 9NS 100TQFP
IC CPLD 440MC 9NS 100TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 856778-5M570ZT100A5N | 695-5M570ZT100A5N | 544-3181-ND | 5M570ZT100A5N | 5M570ZT100A5N | 5M570ZT100A5N | 5M570ZT100A5N | 5M570ZT100A5N |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M570ZT100A5N | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 440 | 440 | 440 | |||||
| Package Type | Other; Tray | TQFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP | QFP; Other; 100-TQFP | ||||
| Internal Frequency | 152 MHz | |||||||
| User I/Os | 74 pins | 74 pins | 74 pins | |||||
| Propagation Delay | 9 ns | 9 ns | 9 ns |