Intel Corporation 201.1MHz 1.8V CPLD Programmable Logic Device 5M2210ZF256I5

Description
CPLD MAX® V Family 1700 Macro Cells 201.1MHz 1.8V 256-Pin FBGA Tray Product overview: 5M2210ZF256I5 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 201.1MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 201.1MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M2210ZF256I5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CPLD MAX® V Family 1700 Macro Cells 201.1MHz 1.8V 256-Pin FBGA Tray Product overview: 5M2210ZF256I5 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 201.1MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 201.1MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M2210ZF256I5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
201.1MHz 1.8V CPLD Programmable Logic Device - 695-5M2210ZF256I5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
201.1MHz 1.8V CPLD Programmable Logic Device
695-5M2210ZF256I5
201.1MHz 1.8V CPLD Programmable Logic Device 695-5M2210ZF256I5
CPLD MAX® V Family 1700 Macro Cells 201.1MHz 1.8V 256-Pin FBGA Tray Product overview: 5M2210ZF256I5 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 201.1MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 201.1MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M2210ZF256I5 can be used for catalog matching and distributor lookup.

CPLD MAX® V Family 1700 Macro Cells 201.1MHz 1.8V 256-Pin FBGA Tray Product overview: 5M2210ZF256I5 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 201.1MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 201.1MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M2210ZF256I5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 5M2210ZF256I5-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
5M2210ZF256I5-ND
CPLDs (Complex Programmable Logic Devices) 5M2210ZF256I5-ND
IC CPLD 1700MC 7NS 256FBGA

IC CPLD 1700MC 7NS 256FBGA

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M2210ZF256I5 - 856776-5M2210ZF256I5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M2210ZF256I5
856776-5M2210ZF256I5
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M2210ZF256I5 856776-5M2210ZF256I5
Manufacturer: Intel Win Source Part Number: 856776-5M2210ZF256I5 Series: MAX® V Package: Tray Number of I/O: 203 Family Name: 5M2210Z Categories: Integrated Circuits (ICs) ECCN: 3A001A2A Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 856776-5M2210ZF256I5
Series: MAX® V
Package: Tray
Number of I/O: 203
Family Name: 5M2210Z
Categories: Integrated Circuits (ICs)
ECCN: 3A001A2A
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - 5M2210ZF256I5 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
5M2210ZF256I5
Embedded - CPLDs (Complex Programmable Logic Devices) 5M2210ZF256I5
IC CPLD 1700MC 7NS 256FBGA

IC CPLD 1700MC 7NS 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M2210ZF256I5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
5M2210ZF256I5
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 5M2210ZF256I5
IC CPLD 1700MC 7NS 256FBGA

IC CPLD 1700MC 7NS 256FBGA

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - 5M2210ZF256I5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
5M2210ZF256I5
CPLDs (Complex Programmable Logic Devices) 5M2210ZF256I5
IC CPLD 1700MC 7NS 256FBGA

IC CPLD 1700MC 7NS 256FBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
5M2210ZF256I5
CPLD - Complex Programmable Logic Devices 5M2210ZF256I5
CPLD - Complex Programmable Logic Devices CPLD - MAX V 1700 Macro 203 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX V 1700 Macro 203 IOs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-5M2210ZF256I5 5M2210ZF256I5-ND 856776-5M2210ZF256I5 5M2210ZF256I5 5M2210ZF256I5 5M2210ZF256I5 5M2210ZF256I5
Product Name 201.1MHz 1.8V CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M2210ZF256I5 Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices
Macrocells 1700 1700
Package Type Other; Tray Other; 256-LBGA Other; 256-LBGA
Internal Frequency 304 MHz
User I/Os 203 pins 203 pins 203 pins
Speed Grade 5
Unlock Full Specs
to access all available technical data