Intel Corporation 304MHz 2.5V 3.3V CPLD Programmable Logic Device EPM2210F256C3N

Description
CPLD MAX® II Family 1700 Macro Cells 304MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA Tray Product overview: EPM2210F256C3N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 304MHz, 2.5V, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 304MHz, 2.5V, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM2210F256C3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CPLD MAX® II Family 1700 Macro Cells 304MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA Tray Product overview: EPM2210F256C3N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 304MHz, 2.5V, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 304MHz, 2.5V, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM2210F256C3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
304MHz 2.5V 3.3V CPLD Programmable Logic Device - 695-EPM2210F256C3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
304MHz 2.5V 3.3V CPLD Programmable Logic Device
695-EPM2210F256C3N
304MHz 2.5V 3.3V CPLD Programmable Logic Device 695-EPM2210F256C3N
CPLD MAX® II Family 1700 Macro Cells 304MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA Tray Product overview: EPM2210F256C3N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 304MHz, 2.5V, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 304MHz, 2.5V, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM2210F256C3N can be used for catalog matching and distributor lookup.

CPLD MAX® II Family 1700 Macro Cells 304MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA Tray Product overview: EPM2210F256C3N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 304MHz, 2.5V, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 304MHz, 2.5V, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM2210F256C3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM2210F256C3N - 040178-EPM2210F256C3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM2210F256C3N
040178-EPM2210F256C3N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM2210F256C3N 040178-EPM2210F256C3N
Manufacturer: Altera Win Source Part Number: 040178-EPM2210F256C3 N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 204 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.0ns Voltage Supply - Internal: 2.5V, 3.3V Number of Logic Elements/Blocks: 2210 Number of Macrocells: 1700 Family Name: EPM2210 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): EPM2210F256C3ES; EPM2210F256C3; EPM2210F256I3NES ; EPM2210F256I3; Introduction Date: December 21, 2004 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 90

Manufacturer: Altera
Win Source Part Number: 040178-EPM2210F256C3N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 204
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.0ns
Voltage Supply - Internal: 2.5V, 3.3V
Number of Logic Elements/Blocks: 2210
Number of Macrocells: 1700
Family Name: EPM2210
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): EPM2210F256C3ES; EPM2210F256C3; EPM2210F256I3NES ; EPM2210F256I3;
Introduction Date: December 21, 2004
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 90

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-1356-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-1356-ND
CPLDs (Complex Programmable Logic Devices) 544-1356-ND
IC CPLD 1700MC 7NS 256FBGA

IC CPLD 1700MC 7NS 256FBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM2210F256C3N
CPLD - Complex Programmable Logic Devices EPM2210F256C3N
CPLD - Complex Programmable Logic Devices CPLD - MAX II 1700 Macro 204 IO

CPLD - Complex Programmable Logic Devices CPLD - MAX II 1700 Macro 204 IO

Buy Now Datasheet
CPLD 1700 Macro Cells 304MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA - EPM2210F256C3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 1700 Macro Cells 304MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA
EPM2210F256C3N
CPLD 1700 Macro Cells 304MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA EPM2210F256C3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM2210F256C3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM2210F256C3N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM2210F256C3N
IC CPLD 1700MC 7NS 256FBGA

IC CPLD 1700MC 7NS 256FBGA

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM2210F256C3N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM2210F256C3N
CPLDs (Complex Programmable Logic Devices) EPM2210F256C3N
IC CPLD 1700MC 7NS 256FBGA

IC CPLD 1700MC 7NS 256FBGA

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM2210F256C3N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM2210F256C3N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM2210F256C3N
IC CPLD 1700MC 7NS 256FBGA

IC CPLD 1700MC 7NS 256FBGA

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM2210F256C3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM2210F256C3N
CPLDs (Complex Programmable Logic Devices) EPM2210F256C3N
IC CPLD 1700MC 7NS 256FBGA

IC CPLD 1700MC 7NS 256FBGA

Buy Now Datasheet
CPLD MAX® II Family 1700 Macro Cells 304MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA Tray - 386-EPM2210F256C3N - Utmel Electronic Limited
Hong Kong, China
CPLD MAX® II Family 1700 Macro Cells 304MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA Tray
386-EPM2210F256C3N
CPLD MAX® II Family 1700 Macro Cells 304MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA Tray 386-EPM2210F256C3N
CPLD MAX® II Family 1700 Macro Cells 304MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA Tray

CPLD MAX® II Family 1700 Macro Cells 304MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA Tray

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM2210F256C3N 040178-EPM2210F256C3N 544-1356-ND EPM2210F256C3N EPM2210F256C3N EPM2210F256C3N EPM2210F256C3N EPM2210F256C3N EPM2210F256C3N 386-EPM2210F256C3N
Product Name 304MHz 2.5V 3.3V CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM2210F256C3N CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices CPLD 1700 Macro Cells 304MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD MAX® II Family 1700 Macro Cells 304MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA Tray
Macrocells 1700 1700 1700 1700 1700
Package Type Other; Tray Other; 256-FBGA (17x17) Other; 256-BGA Other; FBGA Other; 256-BGA Other; 256-BGA Other; 256-BGA
Internal Frequency 304 MHz
User I/Os 204 pins 204 pins 204 pins
Speed Grade 3
Unlock Full Specs
to access all available technical data