Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270T144C5 EPM1270T144C5

Description
Manufacturer: Intel Win Source Part Number: 870625-EPM1270T144C5 Series: MAX® II Operating Temperature Range: 0°C ~ 85°C (TJ) Package: Tray Package: 144-LQFP Mounting: Surface Mount Number of I/O: 116 Family Name: EPM1270 Categories: Integrated Circuits (ICs) Case / Package: 144-TQFP (20x20) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -544-1143, EPM1270R144C5, 972844, EPM1270T144C5ES, 544-1143
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 870625-EPM1270T144C5 Series: MAX® II Operating Temperature Range: 0°C ~ 85°C (TJ) Package: Tray Package: 144-LQFP Mounting: Surface Mount Number of I/O: 116 Family Name: EPM1270 Categories: Integrated Circuits (ICs) Case / Package: 144-TQFP (20x20) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -544-1143, EPM1270R144C5, 972844, EPM1270T144C5ES, 544-1143
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270T144C5 - 870625-EPM1270T144C5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270T144C5
870625-EPM1270T144C5
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270T144C5 870625-EPM1270T144C5
Manufacturer: Intel Win Source Part Number: 870625-EPM1270T144C5 Series: MAX® II Operating Temperature Range: 0°C ~ 85°C (TJ) Package: Tray Package: 144-LQFP Mounting: Surface Mount Number of I/O: 116 Family Name: EPM1270 Categories: Integrated Circuits (ICs) Case / Package: 144-TQFP (20x20) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -544-1143, EPM1270R144C5, 972844, EPM1270T144C5ES, 544-1143

Manufacturer: Intel
Win Source Part Number: 870625-EPM1270T144C5
Series: MAX® II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Number of I/O: 116
Family Name: EPM1270
Categories: Integrated Circuits (ICs)
Case / Package: 144-TQFP (20x20)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -544-1143, EPM1270R144C5, 972844, EPM1270T144C5ES, 544-1143

Buy Now Datasheet
CPLD Programmable Logic Device - 695-EPM1270T144C5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-EPM1270T144C5
CPLD Programmable Logic Device 695-EPM1270T144C5
CPLD - Complex Programmable Logic Devices Product overview: EPM1270T144C5 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM1270T144C5 can be used for catalog matching and distributor lookup.

CPLD - Complex Programmable Logic Devices Product overview: EPM1270T144C5 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM1270T144C5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-1143-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-1143-ND
CPLDs (Complex Programmable Logic Devices) 544-1143-ND
IC CPLD 980MC 6.2NS 144TQFP

IC CPLD 980MC 6.2NS 144TQFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270T144C5 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM1270T144C5
Embedded - CPLDs (Complex Programmable Logic Devices) EPM1270T144C5
IC CPLD 980MC 6.2NS 144TQFP

IC CPLD 980MC 6.2NS 144TQFP

Supplier's Site Datasheet
CPLD 980 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 144-Pin TQFP - EPM1270T144C5 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 980 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 144-Pin TQFP
EPM1270T144C5
CPLD 980 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 144-Pin TQFP EPM1270T144C5
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270T144C5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM1270T144C5
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM1270T144C5
IC CPLD 980MC 6.2NS 144TQFP

IC CPLD 980MC 6.2NS 144TQFP

Supplier's Site
CPLD MAX® II Family 980 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V Automotive 144-Pin TQFP Tray - 386-EPM1270T144C5 - Utmel Electronic Limited
Hong Kong, China
CPLD MAX® II Family 980 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V Automotive 144-Pin TQFP Tray
386-EPM1270T144C5
CPLD MAX® II Family 980 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V Automotive 144-Pin TQFP Tray 386-EPM1270T144C5
CPLD MAX® II Family 980 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V Automotive 144-Pin TQFP Tray

CPLD MAX® II Family 980 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V Automotive 144-Pin TQFP Tray

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM1270T144C5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM1270T144C5
CPLDs (Complex Programmable Logic Devices) EPM1270T144C5
IC CPLD 980MC 6.2NS 144TQFP

IC CPLD 980MC 6.2NS 144TQFP

Buy Now Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM1270T144C5
CPLD - Complex Programmable Logic Devices EPM1270T144C5
CPLD - Complex Programmable Logic Devices CPLD - MAX II 980 Macro 116 IO

CPLD - Complex Programmable Logic Devices CPLD - MAX II 980 Macro 116 IO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 870625-EPM1270T144C5 695-EPM1270T144C5 544-1143-ND EPM1270T144C5 EPM1270T144C5 EPM1270T144C5 386-EPM1270T144C5 EPM1270T144C5 EPM1270T144C5
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270T144C5 CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 980 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 144-Pin TQFP Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD MAX® II Family 980 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V Automotive 144-Pin TQFP Tray CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices
Package Type QFP; TQFP; Other; 144-TQFP (20x20) Other; Tray LFQP; Other; 144-LQFP TQFP; Other; TQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 116 C (241 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Macrocells 980 980 980
Internal Frequency 304 MHz
User I/Os 116 pins 116 pins 116 pins
Unlock Full Specs
to access all available technical data