Intel Corporation CPLDs (Complex Programmable Logic Devices) 5M1270ZF256A5N

Description
IC CPLD 980MC 6.2NS 256FBGA
Request a Quote Datasheet
Description
IC CPLD 980MC 6.2NS 256FBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 544-3569-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-3569-ND
CPLDs (Complex Programmable Logic Devices) 544-3569-ND
IC CPLD 980MC 6.2NS 256FBGA

IC CPLD 980MC 6.2NS 256FBGA

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZF256A5N - 856774-5M1270ZF256A5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZF256A5N
856774-5M1270ZF256A5N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZF256A5N 856774-5M1270ZF256A5N
Manufacturer: Intel Win Source Part Number: 856774-5M1270ZF256A5 N Series: MAX® V Package: Tray Number of I/O: 211 Family Name: 5M1270 Categories: Integrated Circuits (ICs) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3569, 5M1270ZF256A5N-ND, 965733

Manufacturer: Intel
Win Source Part Number: 856774-5M1270ZF256A5N
Series: MAX® V
Package: Tray
Number of I/O: 211
Family Name: 5M1270
Categories: Integrated Circuits (ICs)
ECCN: 3A001A7A
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-3569, 5M1270ZF256A5N-ND, 965733

Buy Now Datasheet
Automotive 201.1MHz 1.8V CPLD Programmable Logic Device - 695-5M1270ZF256A5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 201.1MHz 1.8V CPLD Programmable Logic Device
695-5M1270ZF256A5N
Automotive 201.1MHz 1.8V CPLD Programmable Logic Device 695-5M1270ZF256A5N
CPLD MAX® V Family 980 Macro Cells 201.1MHz 1.8V Automotive 256-Pin FBGA Tray Product overview: 5M1270ZF256A5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 201.1MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 201.1MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M1270ZF256A5N can be used for catalog matching and distributor lookup.

CPLD MAX® V Family 980 Macro Cells 201.1MHz 1.8V Automotive 256-Pin FBGA Tray Product overview: 5M1270ZF256A5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 201.1MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 201.1MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M1270ZF256A5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZF256A5N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
5M1270ZF256A5N
Embedded - CPLDs (Complex Programmable Logic Devices) 5M1270ZF256A5N
IC CPLD 980MC 6.2NS 256FBGA

IC CPLD 980MC 6.2NS 256FBGA

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 5M1270ZF256A5N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
5M1270ZF256A5N
CPLDs (Complex Programmable Logic Devices) 5M1270ZF256A5N
IC CPLD 980MC 6.2NS 256FBGA

IC CPLD 980MC 6.2NS 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZF256A5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
5M1270ZF256A5N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 5M1270ZF256A5N
IC CPLD 980MC 6.2NS 256FBGA

IC CPLD 980MC 6.2NS 256FBGA

Supplier's Site
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
5M1270ZF256A5N
CPLD - Complex Programmable Logic Devices 5M1270ZF256A5N
CPLD - Complex Programmable Logic Devices CPLD - MAX V 980 Macro 211 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX V 980 Macro 211 IOs

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 5M1270ZF256A5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
5M1270ZF256A5N
CPLDs (Complex Programmable Logic Devices) 5M1270ZF256A5N
IC CPLD 980MC 6.2NS 256FBGA

IC CPLD 980MC 6.2NS 256FBGA

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 544-3569-ND 856774-5M1270ZF256A5N 695-5M1270ZF256A5N 5M1270ZF256A5N 5M1270ZF256A5N 5M1270ZF256A5N 5M1270ZF256A5N 5M1270ZF256A5N
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZF256A5N Automotive 201.1MHz 1.8V CPLD Programmable Logic Device Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type Other; 256-LBGA Other; Tray Other; 256-LBGA Other; 256-LBGA
Pins 256
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Macrocells 980 980 980
Unlock Full Specs
to access all available technical data