IC CPLD 128MC 7.5NS 68MBGA
Win Source Part Number: 975679-5M160ZM68I5N
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: MAX® V
Package: Tray
Standard Package: 640
Mounting: SMD (SMT)
Number of I/O: 52
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5 ns
Voltage Supply - Internal: 1.71V ~ 1.89V
Number of Logic Elements/Blocks: 160
Number of Macrocells: 128
Package / Case: 68-TFBGA
Supplier Device Package: 68-MBGA (5x5)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 966143
Base Product Number: 5M160Z
CPLD - Complex Programmable Logic Devices Product overview: 5M160ZM68I5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M160ZM68I5N can be used for catalog matching and distributor lookup.
CPLD - Complex Programmable Logic Devices CPLD - MAX V 128 Macro 52 IOs
IC CPLD 128MC 7.5NS 68MBGA
IC CPLD 128MC 7.5NS 68MBGA
IC CPLD 128MC 7.5NS 68MBGA
IC CPLD 128MC 7.5NS 68MBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 5M160ZM68I5N-ND | 975679-5M160ZM68I5N | 695-5M160ZM68I5N | 5M160ZM68I5N | 5M160ZM68I5N | 5M160ZM68I5N | 5M160ZM68I5N | 5M160ZM68I5N |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | CPLD - Complex Programmable Logic Devices | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||||
| Package Type | Other; 68-TFBGA | Other; Tray | Other; 68-TFBGA | Other; 68-TFBGA | ||||
| Pins | 68 | |||||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||||
| Macrocells | 128 | 128 | 128 | 128 |