IC CPLD 128MC 7.5NS 100TQFP
CPLD MAX® V Family 128 Macro Cells 184.1MHz 1.8V 100-Pin TQFP Tray Product overview: 5M160ZT100C4N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 184.1MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 184.1MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M160ZT100C4N can be used for catalog matching and distributor lookup.
CPLD, MAX V, 128 cell 184.1MHz, TQFP100
CPLD, MAX V, 128 cell 184.1MHz, TQFP100
CPLD, MAX V, 128 cell 184.1MHz, TQFP100
Manufacturer: Intel
Win Source Part Number: 1321745-5M160ZT100C4
Category: Integrated Circuits (ICs)>Embedded>CPLDs
Packaging: Tray
Standard Package: 90
Mounting: Surface Mount
Number of I/O: 79
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5 ns
Voltage Supply - Internal: 1.71V ~ 1.89V
Number of Logic Elements/Blocks: 160
Number of Macrocells: 128
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 100-TQFP
ECCN: 3A991D
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 5M160ZT100C4N-ND,544
Base Product Number: 5M160Z
RoHS Status: RoHS Compliant
CPLD - Complex Programmable Logic Devices CPLD - MAX V 128 Macro 79 IOs
IC CPLD 128MC 7.5NS 100TQFP
IC CPLD 128MC 7.5NS 100TQFP
IC CPLD 128MC 7.5NS 100TQFP
IC CPLD 128MC 7.5NS 100TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 544-3580-ND | 695-5M160ZT100C4N | 8303629P | 8303629 | 1321745-5M160ZT100C4N | 5M160ZT100C4N | 5M160ZT100C4N | 5M160ZT100C4N | 5M160ZT100C4N | 5M160ZT100C4N |
| Product Name | CPLDs (Complex Programmable Logic Devices) | 184.1MHz 1.8V CPLD Programmable Logic Device | CPLDs | CPLDs | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||||||
| Package Type | TQFP; Other; 100-TQFP | Other; Tray | QFP; Other; Tqfp | QFP; TQFP; Other; 100-TQFP | QFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP | ||||
| Pins | 100 | 100 | ||||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 79 C (174 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Macrocells | 128 | 128 | 128 | 128 | 128 | 128 |