Intel Corporation CPLDs 5M240ZT100C4N

Description
CPLD, MAX V, 192 cell 184.1MHz, TQFP100
Request a Quote Datasheet
Description
CPLD, MAX V, 192 cell 184.1MHz, TQFP100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs - 8303644P - RS Components, Ltd.
Corby, Northants, United Kingdom
CPLD, MAX V, 192 cell 184.1MHz, TQFP100

CPLD, MAX V, 192 cell 184.1MHz, TQFP100

Supplier's Site
CPLDs - 8303644 - RS Components, Ltd.
Corby, Northants, United Kingdom
CPLDs
8303644
CPLDs 8303644
CPLD, MAX V, 192 cell 184.1MHz, TQFP100

CPLD, MAX V, 192 cell 184.1MHz, TQFP100

Supplier's Site
CPLDs - 1703002 - RS Components, Ltd.
Corby, Northants, United Kingdom
CPLDs
1703002
CPLDs 1703002
CPLD, MAX V, 192 cell 184.1MHz, TQFP100

CPLD, MAX V, 192 cell 184.1MHz, TQFP100

Supplier's Site
CPLD Programmable Logic Device - 695-5M240ZT100C4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-5M240ZT100C4N
CPLD Programmable Logic Device 695-5M240ZT100C4N
CPLD - Complex Programmable Logic Devices Product overview: 5M240ZT100C4N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M240ZT100C4N can be used for catalog matching and distributor lookup.

CPLD - Complex Programmable Logic Devices Product overview: 5M240ZT100C4N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M240ZT100C4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 1161010-5M240ZT100C4N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
1161010-5M240ZT100C4N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 1161010-5M240ZT100C4N
Win Source Part Number: 1161010-5M240ZT100C4 N Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices) Series: MAX® V Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 79 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5 ns Voltage Supply - Internal: 1.71V ~ 1.89V Number of Logic Elements/Blocks: 240 Number of Macrocells: 192 Package / Case: 100-TQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 968262,5M240ZT100C4N -ND,544-2976 Base Product Number: 5M240Z

Win Source Part Number: 1161010-5M240ZT100C4N
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: MAX® V
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 79
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5 ns
Voltage Supply - Internal: 1.71V ~ 1.89V
Number of Logic Elements/Blocks: 240
Number of Macrocells: 192
Package / Case: 100-TQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 968262,5M240ZT100C4N-ND,544-2976
Base Product Number: 5M240Z

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-2976-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2976-ND
CPLDs (Complex Programmable Logic Devices) 544-2976-ND
IC CPLD 192MC 7.5NS 100TQFP

IC CPLD 192MC 7.5NS 100TQFP

Buy Now Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
5M240ZT100C4N
CPLD - Complex Programmable Logic Devices 5M240ZT100C4N
CPLD - Complex Programmable Logic Devices CPLD - MAX V 192 Macro 79 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX V 192 Macro 79 IOs

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 5M240ZT100C4N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
5M240ZT100C4N
CPLDs (Complex Programmable Logic Devices) 5M240ZT100C4N
IC CPLD 192MC 7.5NS 100TQFP

IC CPLD 192MC 7.5NS 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M240ZT100C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
5M240ZT100C4N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 5M240ZT100C4N
IC CPLD 192MC 7.5NS 100TQFP

IC CPLD 192MC 7.5NS 100TQFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - 5M240ZT100C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
5M240ZT100C4N
Embedded - CPLDs (Complex Programmable Logic Devices) 5M240ZT100C4N
IC CPLD 192MC 7.5NS 100TQFP

IC CPLD 192MC 7.5NS 100TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 5M240ZT100C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
5M240ZT100C4N
CPLDs (Complex Programmable Logic Devices) 5M240ZT100C4N
IC CPLD 192MC 7.5NS 100TQFP

IC CPLD 192MC 7.5NS 100TQFP

Buy Now

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 8303644P 8303644 695-5M240ZT100C4N 1161010-5M240ZT100C4N 544-2976-ND 5M240ZT100C4N 5M240ZT100C4N 5M240ZT100C4N 5M240ZT100C4N 5M240ZT100C4N
Product Name CPLDs CPLDs CPLD Programmable Logic Device Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Macrocells 192 192 192 192 192 192
Logic Cells / Logic Blocks 240 240 240 240
User I/Os 79 pins 79 pins 79 pins 79 pins 79 pins
Package Type QFP; Other; Tqfp Other; Tray TQFP; Other; 100-TQFP QFP; Other; 100-TQFP QFP; TQFP; Other; 100-TQFP
Pins 100 100
Unlock Full Specs
to access all available technical data