Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM240T100I5N EPM240T100I5N

Description
Manufacturer: Intel Win Source Part Number: 801259-EPM240T100I5N Packaging: Tray Mounting Style: SMD Number of I/O: 80 Programmable Type: In System Programmable Delay Time tpd(1) Max: 4.7ns Voltage Supply - Internal: 2.5V, 3.3V Number of Logic Elements/Blocks: 240 Number of Macrocells: 192 Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 100-TQFP Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Part Number Series: EPM240
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 801259-EPM240T100I5N Packaging: Tray Mounting Style: SMD Number of I/O: 80 Programmable Type: In System Programmable Delay Time tpd(1) Max: 4.7ns Voltage Supply - Internal: 2.5V, 3.3V Number of Logic Elements/Blocks: 240 Number of Macrocells: 192 Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 100-TQFP Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Part Number Series: EPM240
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM240T100I5N - 801259-EPM240T100I5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM240T100I5N
801259-EPM240T100I5N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM240T100I5N 801259-EPM240T100I5N
Manufacturer: Intel Win Source Part Number: 801259-EPM240T100I5N Packaging: Tray Mounting Style: SMD Number of I/O: 80 Programmable Type: In System Programmable Delay Time tpd(1) Max: 4.7ns Voltage Supply - Internal: 2.5V, 3.3V Number of Logic Elements/Blocks: 240 Number of Macrocells: 192 Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 100-TQFP Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Part Number Series: EPM240

Manufacturer: Intel
Win Source Part Number: 801259-EPM240T100I5N
Packaging: Tray
Mounting Style: SMD
Number of I/O: 80
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 4.7ns
Voltage Supply - Internal: 2.5V, 3.3V
Number of Logic Elements/Blocks: 240
Number of Macrocells: 192
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 100-TQFP
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Part Number Series: EPM240

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-2276-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2276-ND
CPLDs (Complex Programmable Logic Devices) 544-2276-ND
IC CPLD 192MC 4.7NS 100TQFP

IC CPLD 192MC 4.7NS 100TQFP

Buy Now Datasheet
CPLD Programmable Logic Device - 695-EPM240T100I5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-EPM240T100I5N
CPLD Programmable Logic Device 695-EPM240T100I5N
CPLD - Complex Programmable Logic Devices Product overview: EPM240T100I5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM240T100I5N can be used for catalog matching and distributor lookup.

CPLD - Complex Programmable Logic Devices Product overview: EPM240T100I5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM240T100I5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC CPLD 192MC 4.7NS 100TQFP - 386-EPM240T100I5N - Utmel Electronic Limited
Hong Kong, China
IC CPLD 192MC 4.7NS 100TQFP
386-EPM240T100I5N
IC CPLD 192MC 4.7NS 100TQFP 386-EPM240T100I5N
IC CPLD 192MC 4.7NS 100TQFP

IC CPLD 192MC 4.7NS 100TQFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM240T100I5N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM240T100I5N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM240T100I5N
IC CPLD 192MC 4.7NS 100TQFP

IC CPLD 192MC 4.7NS 100TQFP

Supplier's Site Datasheet
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs)
EPM240T100I5N
Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs) EPM240T100I5N
240 其它PLD TQFP-100(14x14) Programmable Logic Device (CPLDs/FPGAs) ROHS

240 其它PLD TQFP-100(14x14) Programmable Logic Device (CPLDs/FPGAs) ROHS

Supplier's Site Datasheet
Cpld, Max Ii, 240 Elements, Tqfp100; Cpld Type Altera - 94M7143 - Newark, An Avnet Company
Chicago, IL, United States
Cpld, Max Ii, 240 Elements, Tqfp100; Cpld Type Altera
94M7143
Cpld, Max Ii, 240 Elements, Tqfp100; Cpld Type Altera 94M7143
CPLD, MAX II, 240 ELEMENTS, TQFP100; CPLD Type:FLASH; No. of Macrocells:192; No. of I/O s:80I/O s; Logic Case Style:TQFP; No. of Pins:100Pins; Frequency:201.1MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Propagation RoHS Compliant: Yes

CPLD, MAX II, 240 ELEMENTS, TQFP100; CPLD Type:FLASH; No. of Macrocells:192; No. of I/O s:80I/O s; Logic Case Style:TQFP; No. of Pins:100Pins; Frequency:201.1MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Propagation RoHS Compliant: Yes

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM240T100I5N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM240T100I5N
CPLDs (Complex Programmable Logic Devices) EPM240T100I5N
IC CPLD 192MC 4.7NS 100TQFP

IC CPLD 192MC 4.7NS 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM240T100I5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM240T100I5N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM240T100I5N
IC CPLD 192MC 4.7NS 100TQFP

IC CPLD 192MC 4.7NS 100TQFP

Supplier's Site
CPLD 192 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 100-Pin TQFP - EPM240T100I5N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 192 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 100-Pin TQFP
EPM240T100I5N
CPLD 192 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 100-Pin TQFP EPM240T100I5N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM240T100I5N
CPLD - Complex Programmable Logic Devices EPM240T100I5N
CPLD - Complex Programmable Logic Devices CPLD - MAX II 192 Macro 80 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX II 192 Macro 80 IOs

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM240T100I5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM240T100I5N
CPLDs (Complex Programmable Logic Devices) EPM240T100I5N
IC CPLD 192MC 4.7NS 100TQFP

IC CPLD 192MC 4.7NS 100TQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 801259-EPM240T100I5N 544-2276-ND 695-EPM240T100I5N 386-EPM240T100I5N EPM240T100I5N EPM240T100I5N 94M7143 EPM240T100I5N EPM240T100I5N EPM240T100I5N EPM240T100I5N EPM240T100I5N
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM240T100I5N CPLDs (Complex Programmable Logic Devices) CPLD Programmable Logic Device IC CPLD 192MC 4.7NS 100TQFP Embedded - CPLDs (Complex Programmable Logic Devices) Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs) Cpld, Max Ii, 240 Elements, Tqfp100; Cpld Type Altera CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 192 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 100-Pin TQFP CPLD - Complex Programmable Logic Devices CPLDs (Complex Programmable Logic Devices)
Macrocells 192 192 192 192 192 192
Logic Cells / Logic Blocks 240 240 240
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 2.5V, 3.3V 2.5V; 3.3V Other; 2.5 V, 3.3 V Other; 2.5V 3V; Other; 3.6V
Features In-system Programmability
Unlock Full Specs
to access all available technical data