CPLD - Complex Programmable Logic Devices Product overview: EPM570M100C4N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM570M100C4N can be used for catalog matching and distributor lookup.
IC CPLD 440MC 5.4NS 100MBGA
Manufacturer: Intel
Win Source Part Number: 918453-EPM570M100C4N
Series: MAX® II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: Tray
Package: 100-TFBGA
Mounting: Surface Mount
Number of I/O: 76
Family Name: EPM570
Categories: Integrated Circuits (ICs)
Case / Package: 100-MBGA (6x6)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 429
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -544-1713, 972178, 544-1713
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
CPLD - Complex Programmable Logic Devices CPLD - MAX II 440 Macro 76 IOs
IC CPLD 440MC 5.4NS 100MBGA
IC CPLD 440MC 5.4NS 100MBGA
IC CPLD 440MC 5.4NS 100MBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM570M100C4N | 544-1713-ND | 918453-EPM570M100C4N | EPM570M100C4N | EPM570M100C4N | EPM570M100C4N | EPM570M100C4N | EPM570M100C4N |
| Product Name | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570M100C4N | CPLD 440 Macro Cells 247.5MHz 0.18um Technology 2.5V/3.3V 100-Pin Micro FBGA | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 440 | 440 | ||||||
| Package Type | Other; Tray | Other; 100-TFBGA | Other; 100-MBGA (6x6) | Other; Micro FBGA | Other; 100-TFBGA | |||
| Internal Frequency | 304 MHz | |||||||
| User I/Os | 76 pins | 76 pins | 76 pins | |||||
| Propagation Delay | 5.4 ns | 5.4 ns | 5.4 ns |