EE PLD, 7.5ns, 512-Cell, CMOS, PBGA256, FINE LINE, BGA-256 Product overview: EPM7512AEFC256-7N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7512AEFC256-7
IC CPLD 512MC 7.5NS 256FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 512MC 7.5NS 256FBGA
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 512 Macro 212 IOs
IC CPLD 512MC 7.5NS 256FBGA
IC CPLD 512MC 7.5NS 256FBGA
CPLD MAX 7000A Family 10K Gates 512 Macro Cells 116.3MHz 3.3V 256-Pin FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM7512AEFC256-7N | EPM7512AEFC256-7N-ND | EPM7512AEFC256-7N | EPM7512AEFC256-7N | EPM7512AEFC256-7N | EPM7512AEFC256-7N | EPM7512AEFC256-7N | 386-EPM7512AEFC256-7N |
| Product Name | BGA Cpld | CPLDs (Complex Programmable Logic Devices) | CPLD 10K Gates 512 Macro Cells 116.3MHz CMOS Technology 3.3V 256-Pin FBGA | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD MAX 7000A Family 10K Gates 512 Macro Cells 116.3MHz 3.3V 256-Pin FBGA |
| Internal Frequency | 116 MHz | 116 MHz | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 212 C (414 F) | 0 to 70 C (32 to 158 F) | |||
| Supply Voltage | Other; 3.3 | -3.3V; 3V; 3.3V; 3.6V; Other; 3.3V | ||||||
| Features | In-system Programmability | |||||||
| Package Type | Other; 256-BGA | Other; FBGA | Other; 256-BGA | Other; 256-BGA |