Intel Corporation CPLDs (Complex Programmable Logic Devices) EPM7512AETC144-12N

Description
IC CPLD 512MC 12NS 144TQFP
Request a Quote Datasheet
Description
IC CPLD 512MC 12NS 144TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - EPM7512AETC144-12N-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
EPM7512AETC144-12N-ND
CPLDs (Complex Programmable Logic Devices) EPM7512AETC144-12N-ND
IC CPLD 512MC 12NS 144TQFP

IC CPLD 512MC 12NS 144TQFP

Buy Now Datasheet
EE PLD, 12ns, 512MC, 120I/O, TQFP144, 3.3V Product overview: EPM7512AETC144-12N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7512AETC144-1 2N can be used for catalog matching and distributor lookup.

EE PLD, 12ns, 512MC, 120I/O, TQFP144, 3.3V Product overview: EPM7512AETC144-12N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7512AETC144-12N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512AETC144-12N - 774218-EPM7512AETC144-12N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512AETC144-12N
774218-EPM7512AETC144-12N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512AETC144-12N 774218-EPM7512AETC144-12N
Manufacturer: Altera Win Source Part Number: 774218-EPM7512AETC14 4-12N Series: MAX 7000A Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 144-LQFP Mounting: SMD Number of I/O: 120 Programmable Type: In System Programmable Number of Gates: 10000 Delay Time tpd(1) Max: 12.0ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Logic Elements/Blocks: 32 Number of Macrocells: 512 Family Name: EPM7512AE Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): M5LV-512/104-6VC; M5LV-512/104-5VI; M5LV-512/104-7VC; XCR3512XL-10TQ144Q; Introduction Date: October 08, 1998 ECCN: 3A991 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 774218-EPM7512AETC144-12N
Series: MAX 7000A
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 144-LQFP
Mounting: SMD
Number of I/O: 120
Programmable Type: In System Programmable
Number of Gates: 10000
Delay Time tpd(1) Max: 12.0ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Family Name: EPM7512AE
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): M5LV-512/104-6VC; M5LV-512/104-5VI; M5LV-512/104-7VC; XCR3512XL-10TQ144Q;
Introduction Date: October 08, 1998
ECCN: 3A991
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM7512AETC144-12N
CPLD - Complex Programmable Logic Devices EPM7512AETC144-12N
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 512 Macro 36 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 512 Macro 36 IOs

Buy Now Datasheet
IC CPLD 512MC 12NS 144TQFP - 386-EPM7512AETC144-12N - Utmel Electronic Limited
Hong Kong, China
IC CPLD 512MC 12NS 144TQFP
386-EPM7512AETC144-12N
IC CPLD 512MC 12NS 144TQFP 386-EPM7512AETC144-12N
IC CPLD 512MC 12NS 144TQFP

IC CPLD 512MC 12NS 144TQFP

Supplier's Site
CPLD 10K Gates 512 Macro Cells 71.9MHz 3.3V 144-Pin TQFP - EPM7512AETC144-12N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 10K Gates 512 Macro Cells 71.9MHz 3.3V 144-Pin TQFP
EPM7512AETC144-12N
CPLD 10K Gates 512 Macro Cells 71.9MHz 3.3V 144-Pin TQFP EPM7512AETC144-12N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512AETC144-12N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7512AETC144-12N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7512AETC144-12N
IC CPLD 512MC 12NS 144TQFP

IC CPLD 512MC 12NS 144TQFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512AETC144-12N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7512AETC144-12N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7512AETC144-12N
IC CPLD 512MC 12NS 144TQFP

IC CPLD 512MC 12NS 144TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7512AETC144-12N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM7512AETC144-12N
CPLDs (Complex Programmable Logic Devices) EPM7512AETC144-12N
IC CPLD 512MC 12NS 144TQFP

IC CPLD 512MC 12NS 144TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7512AETC144-12N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7512AETC144-12N
CPLDs (Complex Programmable Logic Devices) EPM7512AETC144-12N
IC CPLD 512MC 12NS 144TQFP

IC CPLD 512MC 12NS 144TQFP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number EPM7512AETC144-12N-ND 695-EPM7512AETC144-12N 774218-EPM7512AETC144-12N EPM7512AETC144-12N 386-EPM7512AETC144-12N EPM7512AETC144-12N EPM7512AETC144-12N EPM7512AETC144-12N EPM7512AETC144-12N EPM7512AETC144-12N
Product Name CPLDs (Complex Programmable Logic Devices) 3.3V Cpld Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512AETC144-12N CPLD - Complex Programmable Logic Devices IC CPLD 512MC 12NS 144TQFP CPLD 10K Gates 512 Macro Cells 71.9MHz 3.3V 144-Pin TQFP Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type LFQP; Other; 144-LQFP Other; TQFP QFP; Other; 144-LQFP TQFP; Other; TQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP
Pins 144
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 120 C (248 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Macrocells 512 512 512 512 512
Unlock Full Specs
to access all available technical data