The EPM1270F256C3 is a Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd., featuring 1,270 logic elements. It operates at a core voltage of 1.8V, making it suitable for low-power applications. The device is available in a 256-pin FineLine BGA package, which is designed for efficient space utilization in compact designs. The EPM1270F256C3 supports a commercial temperature range of 0°C to 85°C, ensuring reliability in standard operating conditions. It is compatible with Altera's Quartus II design software, which provides comprehensive design tools including HDL and schematic design entry, logic synthesis, and advanced timing analysis. This device is ideal for engineers looking for a flexible and efficient solution for programmable logic applications.
IC CPLD 980MC 6.2NS 256FBGA
Manufacturer: Altera
Win Source Part Number: 066428-EPM1270F256C3
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 212
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 6.2ns
Voltage Supply - Internal: 2.5V, 3.3V
Number of Logic Elements/Blocks: 1270
Number of Macrocells: 980
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FBGA (17x17)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 90
CPLD - Complex Programmable Logic Devices Product overview: EPM1270F256C3 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM1270F256C3 can be used for catalog matching and distributor lookup.
IC CPLD 980MC 6.2NS 256FBGA
IC CPLD 980MC 6.2NS 256FBGA
IC CPLD 980MC 6.2NS 256FBGA
IC CPLD 980MC 6.2NS 256FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
CPLD - Complex Programmable Logic Devices CPLD - MAX II 980 Macro 212 IO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 544-1321-ND | 066428-EPM1270F256C3 | 695-EPM1270F256C3 | EPM1270F256C3 | EPM1270F256C3 | EPM1270F256C3 | EPM1270F256C3 | EPM1270F256C3 | EPM1270F256C3 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270F256C3 | CPLD Programmable Logic Device | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 980 Macro Cells 304MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA | CPLD - Complex Programmable Logic Devices |
| Features | In-system Programmability | ||||||||
| Package Type | Other; 256-BGA | Other; 256-FBGA (17x17) | Other; Tray | Other; 256-BGA | Other; 256-BGA | Other; FBGA | |||
| Pins | 256 | ||||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 212 C (414 F) | |||
| Supply Voltage | 2.5V; 3.3V | Other; 2.5V, 3.3V | Other; 2.5 V, 3.3 V |