Intel Corporation 201.1MHz 1.8V CPLD Programmable Logic Device EPM570GF100C5N

Description
CPLD MAX® II Family 440 Macro Cells 201.1MHz 0.18um Technology 1.8V 100-Pin FBGA Tray Product overview: EPM570GF100C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 201.1MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 201.1MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM570GF100C5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CPLD MAX® II Family 440 Macro Cells 201.1MHz 0.18um Technology 1.8V 100-Pin FBGA Tray Product overview: EPM570GF100C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 201.1MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 201.1MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM570GF100C5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
201.1MHz 1.8V CPLD Programmable Logic Device - 695-EPM570GF100C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
201.1MHz 1.8V CPLD Programmable Logic Device
695-EPM570GF100C5N
201.1MHz 1.8V CPLD Programmable Logic Device 695-EPM570GF100C5N
CPLD MAX® II Family 440 Macro Cells 201.1MHz 0.18um Technology 1.8V 100-Pin FBGA Tray Product overview: EPM570GF100C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 201.1MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 201.1MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM570GF100C5N can be used for catalog matching and distributor lookup.

CPLD MAX® II Family 440 Macro Cells 201.1MHz 0.18um Technology 1.8V 100-Pin FBGA Tray Product overview: EPM570GF100C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 201.1MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 201.1MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM570GF100C5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-1730-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-1730-ND
CPLDs (Complex Programmable Logic Devices) 544-1730-ND
IC CPLD 440MC 5.4NS 100FBGA

IC CPLD 440MC 5.4NS 100FBGA

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570GF100C5N - 774127-EPM570GF100C5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570GF100C5N
774127-EPM570GF100C5N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570GF100C5N 774127-EPM570GF100C5N
Manufacturer: Altera Win Source Part Number: 774127-EPM570GF100C5 N Series: MAX II Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 100-LBGA Mounting: SMD Number of I/O: 76 Programmable Type: In System Programmable Delay Time tpd(1) Max: 5.4ns Voltage Supply - Internal: 1.71 V ~ 1.89 V Number of Logic Elements/Blocks: 570 Number of Macrocells: 440 Family Name: EPM570 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-FBGA (11x11) Alternative Parts (Cross-Reference): EPM570GF100C5ES; EPM570GF100C5; EPM570GF100C5NES; EPM570GT100C5N; Introduction Date: December 21, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 176

Manufacturer: Altera
Win Source Part Number: 774127-EPM570GF100C5N
Series: MAX II
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 100-LBGA
Mounting: SMD
Number of I/O: 76
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 5.4ns
Voltage Supply - Internal: 1.71 V ~ 1.89 V
Number of Logic Elements/Blocks: 570
Number of Macrocells: 440
Family Name: EPM570
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-FBGA (11x11)
Alternative Parts (Cross-Reference): EPM570GF100C5ES; EPM570GF100C5; EPM570GF100C5NES; EPM570GT100C5N;
Introduction Date: December 21, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 176

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570GF100C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM570GF100C5N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM570GF100C5N
IC CPLD 440MC 5.4NS 100FBGA

IC CPLD 440MC 5.4NS 100FBGA

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570GF100C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM570GF100C5N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM570GF100C5N
IC CPLD 440MC 5.4NS 100FBGA

IC CPLD 440MC 5.4NS 100FBGA

Supplier's Site Datasheet
CPLD 440 Macro Cells 201.1MHz 0.18um Technology 1.8V 100-Pin TFBGA - EPM570GF100C5N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 440 Macro Cells 201.1MHz 0.18um Technology 1.8V 100-Pin TFBGA
EPM570GF100C5N
CPLD 440 Macro Cells 201.1MHz 0.18um Technology 1.8V 100-Pin TFBGA EPM570GF100C5N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM570GF100C5N
CPLD - Complex Programmable Logic Devices EPM570GF100C5N
CPLD - Complex Programmable Logic Devices CPLD - MAX II 440 Macro 76 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX II 440 Macro 76 IOs

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM570GF100C5N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM570GF100C5N
CPLDs (Complex Programmable Logic Devices) EPM570GF100C5N
IC CPLD 440MC 5.4NS 100FBGA

IC CPLD 440MC 5.4NS 100FBGA

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM570GF100C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM570GF100C5N
CPLDs (Complex Programmable Logic Devices) EPM570GF100C5N
IC CPLD 440MC 5.4NS 100FBGA

IC CPLD 440MC 5.4NS 100FBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM570GF100C5N 544-1730-ND 774127-EPM570GF100C5N EPM570GF100C5N EPM570GF100C5N EPM570GF100C5N EPM570GF100C5N EPM570GF100C5N EPM570GF100C5N
Product Name 201.1MHz 1.8V CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570GF100C5N Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 440 Macro Cells 201.1MHz 0.18um Technology 1.8V 100-Pin TFBGA CPLD - Complex Programmable Logic Devices CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Macrocells 440 440 440 440
Package Type Other; Tray Other; 100-LBGA Other; TFBGA Other; 100-LBGA Other; 100-LBGA
Internal Frequency 304 MHz
User I/Os 76 pins 76 pins 76 pins
Speed Grade 5
Unlock Full Specs
to access all available technical data

Similar Products

CPLD Programmable Logic Device - 695-ATF1508AS-10QC100 - ERSAELECTRONICS PTE. LTD.
Specs
Macrocells 128
Package Type Other; Tray
User I/Os 80 pins
View Details
6 suppliers
CPLDs (Complex Programmable Logic Devices) - ATF1508AS-7QC160-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 160-BQFP
Pins 160
View Details
4 suppliers