IC CPLD 64MC 7.5NS 100FBGA
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 64 Macro 68 IOs Product overview: EPM7064AEFC100-7 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064AEFC100-7
Manufacturer: Intel
Win Source Part Number: 1321766-EPM7064AEFC1
Category: Integrated Circuits (ICs)>Embedded>CPLDs
Packaging: Tray
Standard Package: 176
Mounting: Surface Mount
Number of I/O: 68
Programmable Type: In System Programmable
Number of Gates: 1250
Delay Time tpd(1) Max: 7.5 ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Supplier Device Package: 100-FBGA (11x11)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 100-LBGA
ECCN: 3A001A2A
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 970410
Base Product Number: EPM7064
Product Status: Obsolete
RoHS Status: RoHS Compliant
IC CPLD 64MC 7.5NS 100FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 64MC 7.5NS 100FBGA
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 64 Macro 68 IOs
IC CPLD 64MC 7.5NS 100FBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | EPM7064AEFC100-7-ND | 695-EPM7064AEFC100-7 | 1321766-EPM7064AEFC100-7 | EPM7064AEFC100-7 | EPM7064AEFC100-7 | EPM7064AEFC100-7 | EPM7064AEFC100-7 | EPM7064AEFC100-7 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 1.25K Gates 64 Macro Cells 135.1MHz 3.3V 100-Pin FBGA | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||||
| Package Type | Other; 100-LBGA | Other; Tray | Other; 100-LBGA | Other; FBGA | Other; 100-LBGA | |||
| Pins | 100 | |||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Macrocells | 64 | 64 | 64 |