CPLD - Complex Programmable Logic Devices Product overview: EPM1270M256C4N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM1270M256C4N can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 051228-EPM1270M256C4
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 212
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 6.2ns
Voltage Supply - Internal: 2.5V, 3.3V
Number of Logic Elements/Blocks: 1270
Number of Macrocells: 980
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-MBGA (11x11)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 176
IC CPLD 980MC 6.2NS 256MBGA
IC CPLD 980MC 6.2NS 256MBGA
IC CPLD 980MC 6.2NS 256MBGA
IC CPLD 980MC 6.2NS 256MBGA
CPLD - Complex Programmable Logic Devices CPLD - MAX II 980 Macro 212 IO
IC CPLD 980MC 6.2NS 256MBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM1270M256C4N | 051228-EPM1270M256C4N | 544-1722-ND | EPM1270M256C4N | EPM1270M256C4N | EPM1270M256C4N | EPM1270M256C4N | EPM1270M256C4N | EPM1270M256C4N |
| Product Name | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270M256C4N | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | CPLDs (Complex Programmable Logic Devices) | CPLD 980 Macro Cells 247.5MHz 0.18um Technology 2.5V/3.3V 256-Pin Micro FBGA |
| Macrocells | 980 | 980 | 980 | 980 | |||||
| Package Type | Other; Tray | Other; 256-MBGA (11x11) | Other; 256-TFBGA | Other; 256-TFBGA | Other; 256-TFBGA | Other; Micro FBGA | |||
| Internal Frequency | 304 MHz | ||||||||
| User I/Os | 212 pins | 212 pins | 212 pins | ||||||
| Propagation Delay | 6.2 ns | 6.2 ns | 6.2 ns |