Intel Corporation CPLDs (Complex Programmable Logic Devices) EPM570T144C3N

Description
IC CPLD 440MC 5.4NS 144TQFP
Request a Quote Datasheet
Description
IC CPLD 440MC 5.4NS 144TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 544-1318-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-1318-ND
CPLDs (Complex Programmable Logic Devices) 544-1318-ND
IC CPLD 440MC 5.4NS 144TQFP

IC CPLD 440MC 5.4NS 144TQFP

Buy Now Datasheet
CPLD Programmable Logic Device - 695-EPM570T144C3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-EPM570T144C3N
CPLD Programmable Logic Device 695-EPM570T144C3N
CPLD - Complex Programmable Logic Devices Product overview: EPM570T144C3N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM570T144C3N can be used for catalog matching and distributor lookup.

CPLD - Complex Programmable Logic Devices Product overview: EPM570T144C3N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM570T144C3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570T144C3N - 083286-EPM570T144C3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570T144C3N
083286-EPM570T144C3N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570T144C3N 083286-EPM570T144C3N
Manufacturer: Altera Win Source Part Number: 083286-EPM570T144C3N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 116 Programmable Type: In System Programmable Delay Time tpd(1) Max: 5.4ns Voltage Supply - Internal: 2.5V, 3.3V Number of Logic Elements/Blocks: 570 Number of Macrocells: 440 Family Name: EPM570 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): EPM570T144C3RR; EPM570T144C3ES; EPM570T144C3; EPM570T144C3NES ; Introduction Date: December 21, 2004 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Altera
Win Source Part Number: 083286-EPM570T144C3N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 116
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 5.4ns
Voltage Supply - Internal: 2.5V, 3.3V
Number of Logic Elements/Blocks: 570
Number of Macrocells: 440
Family Name: EPM570
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): EPM570T144C3RR; EPM570T144C3ES; EPM570T144C3; EPM570T144C3NES ;
Introduction Date: December 21, 2004
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570T144C3N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM570T144C3N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM570T144C3N
IC CPLD 440MC 5.4NS 144TQFP

IC CPLD 440MC 5.4NS 144TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM570T144C3N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM570T144C3N
CPLDs (Complex Programmable Logic Devices) EPM570T144C3N
IC CPLD 440MC 5.4NS 144TQFP

IC CPLD 440MC 5.4NS 144TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570T144C3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM570T144C3N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM570T144C3N
IC CPLD 440MC 5.4NS 144TQFP

IC CPLD 440MC 5.4NS 144TQFP

Supplier's Site
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM570T144C3N
CPLD - Complex Programmable Logic Devices EPM570T144C3N
CPLD - Complex Programmable Logic Devices CPLD - MAX II 440 Macro 116 IO

CPLD - Complex Programmable Logic Devices CPLD - MAX II 440 Macro 116 IO

Buy Now Datasheet
CPLD 440 Macro Cells 304MHz 0.18um Technology 2.5V/3.3V 144-Pin TQFP - EPM570T144C3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 440 Macro Cells 304MHz 0.18um Technology 2.5V/3.3V 144-Pin TQFP
EPM570T144C3N
CPLD 440 Macro Cells 304MHz 0.18um Technology 2.5V/3.3V 144-Pin TQFP EPM570T144C3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM570T144C3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM570T144C3N
CPLDs (Complex Programmable Logic Devices) EPM570T144C3N
IC CPLD 440MC 5.4NS 144TQFP

IC CPLD 440MC 5.4NS 144TQFP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 544-1318-ND 695-EPM570T144C3N 083286-EPM570T144C3N EPM570T144C3N EPM570T144C3N EPM570T144C3N EPM570T144C3N EPM570T144C3N EPM570T144C3N
Product Name CPLDs (Complex Programmable Logic Devices) CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570T144C3N Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices CPLD 440 Macro Cells 304MHz 0.18um Technology 2.5V/3.3V 144-Pin TQFP CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type LFQP; Other; 144-LQFP Other; Tray QFP; TQFP; Other; 144-TQFP (20x20) QFP; Other; 144-LQFP QFP TQFP; Other; TQFP QFP; Other; 144-LQFP
Pins 144
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage 2.5V; 3.3V Other; 2.5 V, 3.3 V Other; 2.5V, 3.3V
Unlock Full Specs
to access all available technical data