IC CPLD 192MC 4.7NS 100FBGA
Manufacturer: Intel
Win Source Part Number: 918444-EPM240GF100I5
Series: MAX® II
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: Tray
Package: 100-LBGA
Mounting: Surface Mount
Number of I/O: 80
Family Name: EPM240
Categories: Integrated Circuits (ICs)
Case / Package: 100-FBGA (11x11)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 176
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -544-1728, 544-1728, 972154
CPLD - Complex Programmable Logic Devices Product overview: EPM240GF100I5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM240GF100I5N can be used for catalog matching and distributor lookup.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 192MC 4.7NS 100FBGA
IC CPLD 192MC 4.7NS 100FBGA
IC CPLD 192MC 4.7NS 100FBGA
CPLD - Complex Programmable Logic Devices CPLD - MAX II 192 Macro 80 IOs
IC CPLD 192MC 4.7NS 100FBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 544-1728-ND | 918444-EPM240GF100I5N | 695-EPM240GF100I5N | EPM240GF100I5N | EPM240GF100I5N | EPM240GF100I5N | EPM240GF100I5N | EPM240GF100I5N | EPM240GF100I5N |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM240GF100I5N | CPLD Programmable Logic Device | CPLD 192 Macro Cells 201.1MHz 0.18um Technology 1.8V 100-Pin TFBGA | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||||||||
| Package Type | Other; 100-LBGA | Other; 100-FBGA (11x11) | Other; Tray | Other; TFBGA | Other; 100-LBGA | Other; 100-LBGA | |||
| Pins | 100 | ||||||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | 80 C (176 F) | -40 to 100 C (-40 to 212 F) | ||||
| Macrocells | 192 | 192 | 192 |