The 5M40ZM64C5N is a Complex Programmable Logic Device (CPLD) from Lingto Electronic Limited, designed for a variety of embedded applications. It operates with an internal supply voltage of 1.8 V and supports multiple I/O buffer supply voltages ranging from 1.2 V to 3.6 V, making it versatile for different system requirements. The device features a maximum operating junction temperature of 85 °C for commercial grade and up to 100 °C for industrial grade, with an extended range supporting temperatures up to 125 °C under specific conditions. This CPLD supports a range of programming and erasure cycles, with up to 1000 cycles for user flash memory and 100 cycles for configuration flash memory. The device has a low standby current consumption, which is beneficial for power-sensitive applications. The 5M40ZM64C5N also includes JTAG support for programming and debugging, with specified timing parameters to ensure reliable operation. Engineers considering this CPLD should evaluate its specifications against their project requirements, particularly in terms of power consumption, temperature range, and programming capabilities.
Win Source Part Number: 993555-5M40ZM64C5N
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: MAX® V
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Number of I/O: 30
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5 ns
Voltage Supply - Internal: 1.71V ~ 1.89V
Number of Logic Elements/Blocks: 40
Number of Macrocells: 32
Package / Case: 64-TFBGA
Supplier Device Package: 64-MBGA (4.5x4.5)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 544-3165,5M40ZM64C5N
Base Product Number: 5M40Z
CPLD - Complex Programmable Logic Devices Product overview: 5M40ZM64C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M40ZM64C5N can be used for catalog matching and distributor lookup.
IC CPLD 32MC 7.5NS 64MBGA
IC CPLD 32MC 7.5NS 64MBGA
CPLD - Complex Programmable Logic Devices CPLD - MAX V 32 Macro 30 IOs
IC CPLD 32MC 7.5NS 64MBGA
IC CPLD 32MC 7.5NS 64MBGA
IC CPLD 32MC 7.5NS 64MBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 993555-5M40ZM64C5N | 695-5M40ZM64C5N | 544-3165-ND | 5M40ZM64C5N | 5M40ZM64C5N | 5M40ZM64C5N | 5M40ZM64C5N | 5M40ZM64C5N |
| Product Name | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 32 | 32 | 32 | 32 | ||||
| Logic Cells / Logic Blocks | 40 | 40 | ||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other; 1.71V ~ 1.89V | Other; 1.8 V | ||||||
| Package Type | Other; Tray | Other; 64-TFBGA | Other; 64-TFBGA | Other; 64-TFBGA |