Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZT144I5N 5M1270ZT144I5N

Description
Manufacturer: Altera Win Source Part Number: 1006449-5M1270ZT144I 5N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 114 Programmable Type: In System Programmable Delay Time tpd(1) Max: 6.2ns Voltage Supply - Internal: 1.71 V to 1.89 V Number of Logic Elements/Blocks: 1270 Number of Macrocells: 980 Family Name: 5M1270Z Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): 5M1270ZT144I5; 5M1270ZT144C5N; 5M1270ZT144A5; 5M1270ZT144A5N ; Introduction Date: December 01, 2010 ECCN: 3A991 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 1006449-5M1270ZT144I 5N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 114 Programmable Type: In System Programmable Delay Time tpd(1) Max: 6.2ns Voltage Supply - Internal: 1.71 V to 1.89 V Number of Logic Elements/Blocks: 1270 Number of Macrocells: 980 Family Name: 5M1270Z Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): 5M1270ZT144I5; 5M1270ZT144C5N; 5M1270ZT144A5; 5M1270ZT144A5N ; Introduction Date: December 01, 2010 ECCN: 3A991 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZT144I5N - 1006449-5M1270ZT144I5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZT144I5N
1006449-5M1270ZT144I5N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZT144I5N 1006449-5M1270ZT144I5N
Manufacturer: Altera Win Source Part Number: 1006449-5M1270ZT144I 5N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 114 Programmable Type: In System Programmable Delay Time tpd(1) Max: 6.2ns Voltage Supply - Internal: 1.71 V to 1.89 V Number of Logic Elements/Blocks: 1270 Number of Macrocells: 980 Family Name: 5M1270Z Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): 5M1270ZT144I5; 5M1270ZT144C5N; 5M1270ZT144A5; 5M1270ZT144A5N ; Introduction Date: December 01, 2010 ECCN: 3A991 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 1006449-5M1270ZT144I5N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 114
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 6.2ns
Voltage Supply - Internal: 1.71 V to 1.89 V
Number of Logic Elements/Blocks: 1270
Number of Macrocells: 980
Family Name: 5M1270Z
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): 5M1270ZT144I5; 5M1270ZT144C5N; 5M1270ZT144A5; 5M1270ZT144A5N ;
Introduction Date: December 01, 2010
ECCN: 3A991
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-2841-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2841-ND
CPLDs (Complex Programmable Logic Devices) 544-2841-ND
IC CPLD 980MC 6.2NS 144TQFP

IC CPLD 980MC 6.2NS 144TQFP

Buy Now Datasheet
201.1MHz 1.8V CPLD Programmable Logic Device - 695-5M1270ZT144I5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
201.1MHz 1.8V CPLD Programmable Logic Device
695-5M1270ZT144I5N
201.1MHz 1.8V CPLD Programmable Logic Device 695-5M1270ZT144I5N
CPLD MAX® V Family 980 Macro Cells 201.1MHz 1.8V 144-Pin TQFP Tray Product overview: 5M1270ZT144I5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 201.1MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 201.1MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M1270ZT144I5N can be used for catalog matching and distributor lookup.

CPLD MAX® V Family 980 Macro Cells 201.1MHz 1.8V 144-Pin TQFP Tray Product overview: 5M1270ZT144I5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 201.1MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 201.1MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M1270ZT144I5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 5M1270ZT144I5N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
5M1270ZT144I5N
CPLDs (Complex Programmable Logic Devices) 5M1270ZT144I5N
IC CPLD 980MC 6.2NS 144TQFP

IC CPLD 980MC 6.2NS 144TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
5M1270ZT144I5N
CPLD - Complex Programmable Logic Devices 5M1270ZT144I5N
CPLD - Complex Programmable Logic Devices CPLD - MAX V 980 Macro 114 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX V 980 Macro 114 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZT144I5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
5M1270ZT144I5N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 5M1270ZT144I5N
IC CPLD 980MC 6.2NS 144TQFP

IC CPLD 980MC 6.2NS 144TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - 5M1270ZT144I5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
5M1270ZT144I5N
CPLDs (Complex Programmable Logic Devices) 5M1270ZT144I5N
IC CPLD 980MC 6.2NS 144TQFP

IC CPLD 980MC 6.2NS 144TQFP

Buy Now
Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZT144I5N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
5M1270ZT144I5N
Embedded - CPLDs (Complex Programmable Logic Devices) 5M1270ZT144I5N
IC CPLD 980MC 6.2NS 144TQFP

IC CPLD 980MC 6.2NS 144TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 1006449-5M1270ZT144I5N 544-2841-ND 695-5M1270ZT144I5N 5M1270ZT144I5N 5M1270ZT144I5N 5M1270ZT144I5N 5M1270ZT144I5N 5M1270ZT144I5N
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZT144I5N CPLDs (Complex Programmable Logic Devices) 201.1MHz 1.8V CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 980 980 980 980
Logic Cells / Logic Blocks 1270 1270
Package Type QFP; TQFP; Other; 144-TQFP (20x20) LFQP; Other; 144-LQFP Other; Tray QFP; Other; 144-LQFP QFP QFP; Other; 144-LQFP
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.71 V to 1.89 V Other; 1.8 V
Unlock Full Specs
to access all available technical data