Manufacturer: Altera
Win Source Part Number: 123626-EPM7256AEFI10
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 84
Programmable Type: In System Programmable
Number of Gates: 5000
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-FBGA (11x11)
Alternative Parts (Cross-Reference): EPM7256AEFI100-7N; EPM7256AEFC100-7N; EPM7256AEFC100-7;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
FPGA 7.5ns 256MC 84IO FBGA 3.3V 166.67MHz CMOS Product overview: EPM7256AEFI100-7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 166.67MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, 166.67MHz, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256AEFI100-7
IC CPLD 256MC 7.5NS 100FBGA
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 256 Macro 84 IOs
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 256MC 7.5NS 100FBGA
IC CPLD 256MC 7.5NS 100FBGA
IC CPLD 256MC 7.5NS 100FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 123626-EPM7256AEFI100-7 | 695-EPM7256AEFI100-7 | EPM7256AEFI100-7-ND | EPM7256AEFI100-7 | EPM7256AEFI100-7 | EPM7256AEFI100-7 | EPM7256AEFI100-7 | EPM7256AEFI100-7 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AEFI100-7 | 3.3V 166.67MHz FPGA Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | CPLD 5K Gates 256 Macro Cells 126.6MHz 3.3V 100-Pin FBGA | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 256 | 256 | ||||||
| System Gates | 5000 | 5000 | 5000 | 5000 | ||||
| Logic Cells / Logic Blocks | 16 | 16 | 16 | |||||
| Package Type | Other; 100-FBGA (11x11) | Other; FBGA | Other; 100-LBGA | Other; FBGA | Other; 100-LBGA | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | 84 C (183 F) | -40 to 85 C (-40 to 185 F) |