Manufacturer: Intel
Win Source Part Number: 1321783-EPM240GT100C
Category: Integrated Circuits (ICs)>Embedded>CPLDs
Packaging: Tray
Standard Package: 90
Mounting: Surface Mount
Number of I/O: 80
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 4.7 ns
Voltage Supply - Internal: 1.71V ~ 1.89V
Number of Logic Elements/Blocks: 240
Number of Macrocells: 192
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 100-TQFP
ECCN: 3A991D
Fake Threat In the Open Market: 82
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: EPM240TG100C4,544-11
Base Product Number: EPM240
RoHS Status: RoHS non-compliant
IC CPLD 192MC 4.7NS 100TQFP
CPLD - Complex Programmable Logic Devices Product overview: EPM240GT100C4 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM240GT100C4 can be used for catalog matching and distributor lookup.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
CPLD - Complex Programmable Logic Devices CPLD - MAX II 192 Macro 80 IOs
IC CPLD 192MC 4.7NS 100TQFP
IC CPLD 192MC 4.7NS 100TQFP
IC CPLD 192MC 4.7NS 100TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1321783-EPM240GT100C4 | 544-1148-ND | 695-EPM240GT100C4 | EPM240GT100C4 | EPM240GT100C4 | EPM240GT100C4 | EPM240GT100C4 | EPM240GT100C4 |
| Product Name | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | CPLD 192 Macro Cells 247.5MHz 0.18um Technology 1.8V 100-Pin TQFP | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 192 | 192 | 192 | |||||
| Logic Cells / Logic Blocks | 240 | 240 | ||||||
| Package Type | QFP; TQFP; Other; 100-TQFP | TQFP; Other; 100-TQFP | Other; Tray | TQFP; Other; TQFP | QFP; TQFP; Other; 100-TQFP | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 80 C (176 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other; 1.71V ~ 1.89V | Other; 1.8 V |