The EPM7128AETC144-7 is a high-performance, 3.3-V EEPROM-based Complex Programmable Logic Device (CPLD) from the MAX 7000A series. It features 128 macrocells and supports up to 2,500 usable gates, making it suitable for a variety of logic applications. The device offers pin-to-pin logic delays as low as 5.0 ns and can operate at counter frequencies up to 192.3 MHz. This CPLD is designed for in-system programmability (ISP) through a built-in JTAG interface, compliant with IEEE standards, and includes boundary-scan test circuitry. It is pin-compatible with 5.0-V MAX 7000S devices, allowing for easy integration into existing designs. The device supports a MultiVolt I/O interface, enabling compatibility with 5.0-V, 3.3-V, and 2.5-V logic levels. The EPM7128AETC144-7 is available in a 144-pin TQFP package and is suitable for applications requiring high-density logic solutions with enhanced programmability and performance features.
IC CPLD 128MC 7.5NS 144TQFP
EE PLD, 128 Macrocells, 7.5ns, 166.67MHz, TQFP Product overview: EPM7128AETC144-7 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166.67MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 166.67MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128AETC144-7
Manufacturer: Altera
Win Source Part Number: 138693-EPM7128AETC14
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 100
Programmable Type: In System Programmable
Number of Gates: 2500
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 144-TQFP (20x20)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 128 Macro 36 IOs
IC CPLD 128MC 7.5NS 144TQFP
IC CPLD 128MC 7.5NS 144TQFP
IC CPLD 128MC 7.5NS 144TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 544-2316-ND | 695-EPM7128AETC144-7 | 138693-EPM7128AETC144-7 | EPM7128AETC144-7 | EPM7128AETC144-7 | EPM7128AETC144-7 | EPM7128AETC144-7 | EPM7128AETC144-7 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | 166.67MHz Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AETC144-7 | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 2.5K Gates 128 Macro Cells 129.9MHz CMOS Technology 3.3V 144-Pin TQFP |
| Features | In-system Programmability | |||||||
| Package Type | LFQP; Other; 144-LQFP | Other; TQFP | QFP; TQFP; Other; 144-TQFP (20x20) | QFP; Other; 144-LQFP | TQFP; Other; TQFP | |||
| Pins | 144 | |||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 100 C (212 F) | 0 to 70 C (32 to 158 F) | |||
| Macrocells | 128 | 128 | 128 |