Intel Corporation CPLDs (Complex Programmable Logic Devices) EPM7256AETC100-5

Description
IC CPLD 256MC 5.5NS 100TQFP
Request a Quote Datasheet
Description
IC CPLD 256MC 5.5NS 100TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 544-2058-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2058-ND
CPLDs (Complex Programmable Logic Devices) 544-2058-ND
IC CPLD 256MC 5.5NS 100TQFP

IC CPLD 256MC 5.5NS 100TQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AETC100-5 - 142733-EPM7256AETC100-5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AETC100-5
142733-EPM7256AETC100-5
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AETC100-5 142733-EPM7256AETC100-5
Manufacturer: Altera Win Source Part Number: 142733-EPM7256AETC10 0-5 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 84 Programmable Type: In System Programmable Number of Gates: 5000 Delay Time tpd(1) Max: 5.5ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Family Name: EPM7256AE Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): M4A5-256/48-6VC; M4A5-256/48-10VNI ; M4A5-256/48-6VNI; M4A5-256/48-5VI; Introduction Date: October 08, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 142733-EPM7256AETC100-5
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 84
Programmable Type: In System Programmable
Number of Gates: 5000
Delay Time tpd(1) Max: 5.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Family Name: EPM7256AE
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): M4A5-256/48-6VC; M4A5-256/48-10VNI ; M4A5-256/48-6VNI; M4A5-256/48-5VI;
Introduction Date: October 08, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
EE PLD, 256 Macrocells, 5.5ns, CMOS, TQFP100 Product overview: EPM7256AETC100-5 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256AETC100-5 can be used for catalog matching and distributor lookup.

EE PLD, 256 Macrocells, 5.5ns, CMOS, TQFP100 Product overview: EPM7256AETC100-5 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256AETC100-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM7256AETC100-5
CPLD - Complex Programmable Logic Devices EPM7256AETC100-5
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 256 Macro 84 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 256 Macro 84 IOs

Buy Now Datasheet
IC CPLD 256MC 5.5NS 100TQFP - 386-EPM7256AETC100-5 - Utmel Electronic Limited
Hong Kong, China
IC CPLD 256MC 5.5NS 100TQFP
386-EPM7256AETC100-5
IC CPLD 256MC 5.5NS 100TQFP 386-EPM7256AETC100-5
IC CPLD 256MC 5.5NS 100TQFP

IC CPLD 256MC 5.5NS 100TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM7256AETC100-5 - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM7256AETC100-5
CPLDs (Complex Programmable Logic Devices) EPM7256AETC100-5
IC CPLD 256MC 5.5NS 100TQFP

IC CPLD 256MC 5.5NS 100TQFP

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AETC100-5 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7256AETC100-5
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7256AETC100-5
IC CPLD 256MC 5.5NS 100TQFP

IC CPLD 256MC 5.5NS 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AETC100-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7256AETC100-5
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7256AETC100-5
IC CPLD 256MC 5.5NS 100TQFP

IC CPLD 256MC 5.5NS 100TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM7256AETC100-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7256AETC100-5
CPLDs (Complex Programmable Logic Devices) EPM7256AETC100-5
IC CPLD 256MC 5.5NS 100TQFP

IC CPLD 256MC 5.5NS 100TQFP

Buy Now Datasheet
CPLD 5K Gates 256 Macro Cells 172.4MHz 3.3V 100-Pin TQFP - EPM7256AETC100-5 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 5K Gates 256 Macro Cells 172.4MHz 3.3V 100-Pin TQFP
EPM7256AETC100-5
CPLD 5K Gates 256 Macro Cells 172.4MHz 3.3V 100-Pin TQFP EPM7256AETC100-5
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 544-2058-ND 142733-EPM7256AETC100-5 695-EPM7256AETC100-5 EPM7256AETC100-5 386-EPM7256AETC100-5 EPM7256AETC100-5 EPM7256AETC100-5 EPM7256AETC100-5 EPM7256AETC100-5 EPM7256AETC100-5
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AETC100-5 Cpld CPLD - Complex Programmable Logic Devices IC CPLD 256MC 5.5NS 100TQFP CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD 5K Gates 256 Macro Cells 172.4MHz 3.3V 100-Pin TQFP
Features In-system Programmability
Package Type TQFP; Other; 100-TQFP QFP; TQFP; Other; 100-TQFP (14x14) Other; TQFP QFP; Other; 100-TQFP QFP; Other; 100-TQFP QFP; TQFP; Other; 100-TQFP TQFP; Other; TQFP
Pins 100
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 84 C (183 F) 0 to 70 C (32 to 158 F)
Macrocells 256 256 256 256 256
Unlock Full Specs
to access all available technical data