IC CPLD 980MC 6.2NS 256FBGA
CPLD - Complex Programmable Logic Devices CPLD - MAX II 980 Macro 212 IO
IC CPLD 980MC 6.2NS 256FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 980MC 6.2NS 256FBGA
IC CPLD 980MC 6.2NS 256FBGA
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | EPM1270F256A5N-ND | EPM1270F256A5N | EPM1270F256A5N | EPM1270F256A5N | EPM1270F256A5N | EPM1270F256A5N |
| Product Name | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 980 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V Automotive 256-Pin FBGA | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||
| Package Type | Other; 256-BGA | Other; FBGA | Other; 256-BGA | |||
| Pins | 256 | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Supply Voltage | 2.5V; 3.3V |