The EPM240F100C4N is a Complex Programmable Logic Device (CPLD) from the MAX II family by Lingto Electronic Limited. It features 240 logic elements and operates at a supply voltage of 1.8V, making it suitable for low-power applications. The device is packaged in a 100-pin FineLine BGA format, which is advantageous for space-constrained designs. It supports commercial temperature ranges from 0°C to 85°C. The EPM240F100C4N is compatible with Altera's Quartus II design software, which provides comprehensive design tools including HDL and schematic design entry, logic synthesis, and advanced timing analysis. This device is ideal for engineers looking for a reliable and efficient CPLD solution for their projects.
IC CPLD 192MC 4.7NS 100FBGA
Manufacturer: Altera
Win Source Part Number: 774116-EPM240F100C4N
Series: MAX II
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 100-LBGA
Mounting: SMD
Number of I/O: 80
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 4.7ns
Voltage Supply - Internal: 2.5V, 3.3V
Number of Logic Elements/Blocks: 240
Number of Macrocells: 192
Family Name: EPM240
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-FBGA (11x11)
Alternative Parts (Cross-Reference): EPM240F100C4; EPM240F100C4ES; EPM240F100C4NES; EPM240F100I4N;
Introduction Date: December 21, 2004
ECCN: EAR99
Country of Origin: Malaysia, Republic of Korea
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 176
CPLD - Complex Programmable Logic Devices Product overview: EPM240F100C4N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM240F100C4N can be used for catalog matching and distributor lookup.
IC CPLD 192MC 4.7NS 100FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
CPLD - Complex Programmable Logic Devices CPLD - MAX II 192 Macro 80 IOs
IC CPLD 192MC 4.7NS 100FBGA
IC CPLD 192MC 4.7NS 100FBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 544-1710-ND | 774116-EPM240F100C4N | 695-EPM240F100C4N | EPM240F100C4N | EPM240F100C4N | EPM240F100C4N | EPM240F100C4N | EPM240F100C4N |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM240F100C4N | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | CPLD 192 Macro Cells 247.5MHz 0.18um Technology 2.5V/3.3V 100-Pin TFBGA | CPLD - Complex Programmable Logic Devices | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||||
| Package Type | Other; 100-LBGA | Other; Tray | Other; 100-LBGA | Other; TFBGA | ||||
| Pins | 100 | |||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 80 C (176 F) | |||
| Supply Voltage | 2.5V; 3.3V | Other; 2.5V, 3.3V | Other; 2.5 V, 3.3 V |