The EPM1270GF256C4N is a Complex Programmable Logic Device (CPLD) from the MAX II family by Lingto Electronic Limited. It features 1,270 logic elements, making it suitable for a variety of digital logic applications. The device operates at a core voltage of 1.8V, which contributes to its low power consumption. It is packaged in a 256-pin FineLine BGA format, facilitating compact designs. The EPM1270GF256C4N is compatible with Altera's Quartus II design software, which supports multiple operating systems including Windows and Linux. This software provides comprehensive design capabilities such as HDL and schematic design entry, logic synthesis, and advanced timing analysis. The device is designed for commercial temperature ranges, ensuring reliability in standard operating conditions. Engineers considering this CPLD should evaluate its logic capacity and power specifications against their project requirements to determine its suitability.
CPLD - Complex Programmable Logic Devices Product overview: EPM1270GF256C4N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM1270GF256C4N can be used for catalog matching and distributor lookup.
IC CPLD 980MC 6.2NS 256FBGA
Manufacturer: Intel
Win Source Part Number: 870622-EPM1270GF256C
Series: MAX® II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: Tray
Package: 256-BGA
Mounting: Surface Mount
Number of I/O: 212
Family Name: EPM1270
Categories: Integrated Circuits (ICs)
Case / Package: 256-FBGA (17x17)
ECCN: 3A001A7A
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -544-1383, 544-1383, 973366, EPM1270GF256C4N-ND
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 980MC 6.2NS 256FBGA
CPLD - Complex Programmable Logic Devices CPLD - MAX II 980 Macro 212 IOs
IC CPLD 980MC 6.2NS 256FBGA
IC CPLD 980MC 6.2NS 256FBGA
IC CPLD 980MC 6.2NS 256FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Karl Kruse GmbH & Co. KG | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM1270GF256C4N | 544-1383-ND | 870622-EPM1270GF256C4N | EPM1270GF256C4N | 386-EPM1270GF256C4N | EPM1270GF256C4N | EPM1270GF256C4N | EPM1270GF256C4N | EPM1270GF256C4N |
| Product Name | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270GF256C4N | CPLD 980 Macro Cells 247.5MHz 0.18um Technology 1.8V 256-Pin FBGA | IC CPLD 980MC 6.2NS 256FBGA | CPLD - Complex Programmable Logic Devices | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 980 | 980 | 980 | ||||||
| Package Type | Other; Tray | Other; 256-BGA | Other; 256-FBGA (17x17) | Other; FBGA | Other; 256-BGA | Other; 256-BGA | |||
| Internal Frequency | 304 MHz | ||||||||
| User I/Os | 212 pins | 212 pins | 212 pins | ||||||
| Propagation Delay | 6.2 ns | 8.1 ns | 6.2 ns | 6.2 ns |