CPLD - Complex Programmable Logic Devices Product overview: EPM240M100I5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM240M100I5N can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 203894-EPM240M100I5N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 80
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 4.7ns
Voltage Supply - Internal: 2.5V, 3.3V
Number of Logic Elements/Blocks: 240
Number of Macrocells: 192
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 100-MBGA (6x6)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC CPLD 192MC 4.7NS 100MBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
CPLD - Complex Programmable Logic Devices CPLD - MAX II 192 Macro 80 IOs
IC CPLD 192MC 4.7NS 100MBGA
IC CPLD 192MC 4.7NS 100MBGA
IC CPLD 192MC 4.7NS 100MBGA
IC CPLD 192MC 4.7NS 100MBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM240M100I5N | 203894-EPM240M100I5N | 544-1708-ND | EPM240M100I5N | EPM240M100I5N | EPM240M100I5N | EPM240M100I5N | EPM240M100I5N | EPM240M100I5N |
| Product Name | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM240M100I5N | CPLDs (Complex Programmable Logic Devices) | CPLD 192 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 100-Pin Micro FBGA | CPLD - Complex Programmable Logic Devices | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 192 | 192 | 192 | 192 | |||||
| Package Type | Other; Tray | Other; 100-MBGA (6x6) | Other; 100-TFBGA | Other; Micro FBGA | Other; 100-TFBGA | Other; 100-TFBGA | |||
| Internal Frequency | 304 MHz | ||||||||
| User I/Os | 80 pins | 80 pins | 80 pins | ||||||
| Propagation Delay | 4.7 ns | 4.7 ns | 4.7 ns |