Manufacturer: Intel
Win Source Part Number: 918449-EPM570GF256C4
Series: MAX® II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: Tray
Package: 256-BGA
Mounting: Surface Mount
Number of I/O: 160
Family Name: EPM570
Categories: Integrated Circuits (ICs)
Case / Package: 256-FBGA (17x17)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-1401, -544-1401, 970396, EPM570GF256C4N-ND
IC CPLD 440MC 5.4NS 256FBGA
CPLD - Complex Programmable Logic Devices Product overview: EPM570GF256C4N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM570GF256C4N can be used for catalog matching and distributor lookup.
IC CPLD 440MC 5.4NS 256FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 440MC 5.4NS 256FBGA
CPLD - Complex Programmable Logic Devices CPLD - MAX II 440 Macro 160 IOs
IC CPLD 440MC 5.4NS 256FBGA
IC CPLD 440MC 5.4NS 256FBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 918449-EPM570GF256C4N | 544-1401-ND | 695-EPM570GF256C4N | EPM570GF256C4N | EPM570GF256C4N | EPM570GF256C4N | EPM570GF256C4N | EPM570GF256C4N | 386-EPM570GF256C4N |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570GF256C4N | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 440 Macro Cells 247.5MHz 0.18um Technology 1.8V 256-Pin FBGA | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Embedded - CPLDs (Complex Programmable Logic Devices) | IC CPLD 440MC 5.4NS 256FBGA |
| Package Type | Other; 256-FBGA (17x17) | Other; 256-BGA | Other; Tray | Other; FBGA | Other; 256-BGA | Other; 256-BGA | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Features | In-system Programmability | ||||||||
| Pins | 256 | ||||||||
| Macrocells | 440 | 440 | 440 |