Intel Corporation CPLDs (Complex Programmable Logic Devices) 5M160ZM68C5N

Description
IC CPLD 128MC 7.5NS 68MBGA
Request a Quote Datasheet
Description
IC CPLD 128MC 7.5NS 68MBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 544-3164-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-3164-ND
CPLDs (Complex Programmable Logic Devices) 544-3164-ND
IC CPLD 128MC 7.5NS 68MBGA

IC CPLD 128MC 7.5NS 68MBGA

Buy Now Datasheet
118.3MHz 1.8V CPLD Programmable Logic Device - 695-5M160ZM68C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
118.3MHz 1.8V CPLD Programmable Logic Device
695-5M160ZM68C5N
118.3MHz 1.8V CPLD Programmable Logic Device 695-5M160ZM68C5N
CPLD MAX® V Family 128 Macro Cells 118.3MHz 1.8V 68-Pin MBGA Tray Product overview: 5M160ZM68C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 118.3MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 118.3MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M160ZM68C5N can be used for catalog matching and distributor lookup.

CPLD MAX® V Family 128 Macro Cells 118.3MHz 1.8V 68-Pin MBGA Tray Product overview: 5M160ZM68C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 118.3MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 118.3MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M160ZM68C5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M160ZM68C5N - 751438-5M160ZM68C5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M160ZM68C5N
751438-5M160ZM68C5N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M160ZM68C5N 751438-5M160ZM68C5N
Manufacturer: Altera Win Source Part Number: 751438-5M160ZM68C5N Series: MAX V Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 68-TFBGA Mounting: SMD Number of I/O: 52 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 1.71 V ~ 1.89 V Number of Logic Elements/Blocks: 160 Number of Macrocells: 128 Family Name: 5M160Z Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 68-MBGA (5x5) Alternative Parts (Cross-Reference): 5M160ZM68A5N; 5M160ZM68I5; 5M160ZM68I5N; Introduction Date: December 01, 2010 Country of Origin: Republic of Korea Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 751438-5M160ZM68C5N
Series: MAX V
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 68-TFBGA
Mounting: SMD
Number of I/O: 52
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 1.71 V ~ 1.89 V
Number of Logic Elements/Blocks: 160
Number of Macrocells: 128
Family Name: 5M160Z
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 68-MBGA (5x5)
Alternative Parts (Cross-Reference): 5M160ZM68A5N; 5M160ZM68I5; 5M160ZM68I5N;
Introduction Date: December 01, 2010
Country of Origin: Republic of Korea
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
5M160ZM68C5N
CPLD - Complex Programmable Logic Devices 5M160ZM68C5N
CPLD - Complex Programmable Logic Devices CPLD - MAX V 128 Macro 52 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX V 128 Macro 52 IOs

Buy Now Datasheet
IC MAX V CPLD 160 LE 68-MBGA - 386-5M160ZM68C5N - Utmel Electronic Limited
Hong Kong, China
IC MAX V CPLD 160 LE 68-MBGA
386-5M160ZM68C5N
IC MAX V CPLD 160 LE 68-MBGA 386-5M160ZM68C5N
IC MAX V CPLD 160 LE 68-MBGA

IC MAX V CPLD 160 LE 68-MBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M160ZM68C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
5M160ZM68C5N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 5M160ZM68C5N
IC CPLD 128MC 7.5NS 68MBGA

IC CPLD 128MC 7.5NS 68MBGA

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - 5M160ZM68C5N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
5M160ZM68C5N
CPLDs (Complex Programmable Logic Devices) 5M160ZM68C5N
IC CPLD 128MC 7.5NS 68MBGA

IC CPLD 128MC 7.5NS 68MBGA

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 5M160ZM68C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
5M160ZM68C5N
CPLDs (Complex Programmable Logic Devices) 5M160ZM68C5N
IC CPLD 128MC 7.5NS 68MBGA

IC CPLD 128MC 7.5NS 68MBGA

Buy Now
Embedded - CPLDs (Complex Programmable Logic Devices) - 5M160ZM68C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
5M160ZM68C5N
Embedded - CPLDs (Complex Programmable Logic Devices) 5M160ZM68C5N
IC CPLD 128MC 7.5NS 68MBGA

IC CPLD 128MC 7.5NS 68MBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 544-3164-ND 695-5M160ZM68C5N 751438-5M160ZM68C5N 5M160ZM68C5N 386-5M160ZM68C5N 5M160ZM68C5N 5M160ZM68C5N 5M160ZM68C5N 5M160ZM68C5N
Product Name CPLDs (Complex Programmable Logic Devices) 118.3MHz 1.8V CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M160ZM68C5N CPLD - Complex Programmable Logic Devices IC MAX V CPLD 160 LE 68-MBGA Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type Other; 68-TFBGA Other; Tray Other; 68-TFBGA Other; 68-TFBGA Other; 68-TFBGA
Pins 68
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Macrocells 128 128 128 128 128
Unlock Full Specs
to access all available technical data