Intel Corporation 222.2MHz Cpld EPM7064AELC44-4

Description
EE PLD, 222.2MHz, 64 Macrocells, 36 I/O, PLCC, 4.5ns Product overview: EPM7064AELC44-4 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 222.2MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 222.2MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064AELC44-4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
EE PLD, 222.2MHz, 64 Macrocells, 36 I/O, PLCC, 4.5ns Product overview: EPM7064AELC44-4 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 222.2MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 222.2MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064AELC44-4 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EPM7064AELC44-4 is a high-performance Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd., featuring 64 macrocells and a maximum of 1,250 usable gates. It operates at a supply voltage of 3.3 V and offers pin-to-pin logic delays as low as 4.5 ns, with counter frequencies reaching up to 222.2 MHz. The device is designed with a MultiVolt I/O interface, allowing compatibility with 5.0 V, 3.3 V, and 2.5 V logic levels. It supports in-system programmability (ISP) through a JTAG interface and includes built-in boundary-scan test circuitry compliant with IEEE standards. The EPM7064AELC44-4 is available in a 44-pin PLCC package and is suitable for applications requiring high-density logic solutions with fast performance and flexible interfacing capabilities.

Datasheet Summary
Powered by GS/AI

The EPM7064AELC44-4 is a high-performance Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd., featuring 64 macrocells and a maximum of 1,250 usable gates. It operates at a supply voltage of 3.3 V and offers pin-to-pin logic delays as low as 4.5 ns, with counter frequencies reaching up to 222.2 MHz. The device is designed with a MultiVolt I/O interface, allowing compatibility with 5.0 V, 3.3 V, and 2.5 V logic levels. It supports in-system programmability (ISP) through a JTAG interface and includes built-in boundary-scan test circuitry compliant with IEEE standards. The EPM7064AELC44-4 is available in a 44-pin PLCC package and is suitable for applications requiring high-density logic solutions with fast performance and flexible interfacing capabilities.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
222.2MHz Cpld
695-EPM7064AELC44-4
222.2MHz Cpld 695-EPM7064AELC44-4
EE PLD, 222.2MHz, 64 Macrocells, 36 I/O, PLCC, 4.5ns Product overview: EPM7064AELC44-4 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 222.2MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 222.2MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064AELC44-4 can be used for catalog matching and distributor lookup.

EE PLD, 222.2MHz, 64 Macrocells, 36 I/O, PLCC, 4.5ns Product overview: EPM7064AELC44-4 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 222.2MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 222.2MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064AELC44-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064AELC44-4 - 066483-EPM7064AELC44-4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064AELC44-4
066483-EPM7064AELC44-4
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064AELC44-4 066483-EPM7064AELC44-4
Manufacturer: Altera Win Source Part Number: 066483-EPM7064AELC44 -4 Packaging: Tube/Rail Mounting: SMD (SMT) Number of I/O: 36 Programmable Type: In System Programmable Number of Gates: 1250 Delay Time tpd(1) Max: 4.5ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 066483-EPM7064AELC44-4
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of I/O: 36
Programmable Type: In System Programmable
Number of Gates: 1250
Delay Time tpd(1) Max: 4.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7064AELC44-4-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
EPM7064AELC44-4-ND
CPLDs (Complex Programmable Logic Devices) EPM7064AELC44-4-ND
IC CPLD 64MC 4.5NS 44PLCC

IC CPLD 64MC 4.5NS 44PLCC

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7064AELC44-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7064AELC44-4
CPLDs (Complex Programmable Logic Devices) EPM7064AELC44-4
IC CPLD 64MC 4.5NS 44PLCC

IC CPLD 64MC 4.5NS 44PLCC

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064AELC44-4 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064AELC44-4
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064AELC44-4
IC CPLD 64MC 4.5NS 44PLCC

IC CPLD 64MC 4.5NS 44PLCC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM7064AELC44-4
CPLD - Complex Programmable Logic Devices EPM7064AELC44-4
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 64 Macro 36 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 64 Macro 36 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064AELC44-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064AELC44-4
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064AELC44-4
IC CPLD 64MC 4.5NS 44PLCC

IC CPLD 64MC 4.5NS 44PLCC

Supplier's Site
CPLD 1.25K Gates 64 Macro Cells 222.2MHz 3.3V 44-Pin PLCC - EPM7064AELC44-4 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 1.25K Gates 64 Macro Cells 222.2MHz 3.3V 44-Pin PLCC
EPM7064AELC44-4
CPLD 1.25K Gates 64 Macro Cells 222.2MHz 3.3V 44-Pin PLCC EPM7064AELC44-4
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7064AELC44-4 - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM7064AELC44-4
CPLDs (Complex Programmable Logic Devices) EPM7064AELC44-4
IC CPLD 64MC 4.5NS 44PLCC

IC CPLD 64MC 4.5NS 44PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG ODG (Origin Data Global)
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM7064AELC44-4 066483-EPM7064AELC44-4 EPM7064AELC44-4-ND EPM7064AELC44-4 EPM7064AELC44-4 EPM7064AELC44-4 EPM7064AELC44-4 EPM7064AELC44-4 EPM7064AELC44-4
Product Name 222.2MHz Cpld Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064AELC44-4 CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 1.25K Gates 64 Macro Cells 222.2MHz 3.3V 44-Pin PLCC CPLDs (Complex Programmable Logic Devices)
Macrocells 64 64 64 64
System Gates 1250 1250 1250 1250 1250
Logic Cells / Logic Blocks 4 4 4
Package Type Other; PLCC PLCC; Other; 44-PLCC (16.59x16.59) Other; 44-LCC (J-Lead) Other; 44-LCC (J-Lead) PLCC; Other; PLCC Other; 44-LCC (J-Lead)
Internal Frequency 222 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064BFC100-3N - Lingto Electronic Limited
Specs
System Gates 1250
User I/Os 68 pins
Propagation Delay 3.5 ns
View Details
CPLD Programmable Logic Device - 695-ATF1504AS-10JI44 - ERSAELECTRONICS PTE. LTD.
Specs
Macrocells 64
Package Type Other; Tube
User I/Os 32 pins
View Details
6 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - EPX740LC68-15Z - Lingto Electronic Limited
Specs
System Gates 800
Propagation Delay 15 ns
View Details