Manufacturer: Altera
Win Source Part Number: 203926-EPM7512AETC14
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 120
Programmable Type: In System Programmable
Number of Gates: 10000
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 144-TQFP (20x20)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
EE PLD, 10ns, 512 Macrocells, 120 I/O, TQFP Product overview: EPM7512AETC144-10N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7512AETC144-1
IC CPLD 512MC 10NS 144TQFP
IC CPLD 512MC 10NS 144TQFP
IC CPLD 512MC 10NS 144TQFP
IC CPLD 512MC 10NS 144TQFP
IC CPLD 512MC 10NS 144TQFP
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 512 Macro 36 IOs
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 203926-EPM7512AETC144-10N | 695-EPM7512AETC144-10N | EPM7512AETC144-10N-ND | EPM7512AETC144-10N | EPM7512AETC144-10N | EPM7512AETC144-10N | EPM7512AETC144-10N | EPM7512AETC144-10N | EPM7512AETC144-10N |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512AETC144-10N | Cpld | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | CPLD 10K Gates 512 Macro Cells 87MHz 3.3V 144-Pin TQFP |
| Macrocells | 512 | 512 | 512 | 512 | |||||
| System Gates | 10000 | 10000 | 10000 | 10000 | 10000 | ||||
| Logic Cells / Logic Blocks | 32 | 32 | 32 | ||||||
| Package Type | QFP; TQFP; Other; 144-TQFP (20x20) | Other; TQFP | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | QFP; Other; 144-LQFP | TQFP; Other; TQFP | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 120 C (248 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |